EN
  • EN
  • DE

ADG467BRZ

Part No ADG467BRZ
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description IC CHAN PROTECTOR OCTAL 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 8
Applications General Purpose
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 008847-ADG467BRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG467BRZ CAD Model

Description

The ADG467BRZ is a robust, high voltage protection device designed by Analog Devices Inc., a leading global semiconductor company. This component is part of the ADG467 series that offers superior protection for electronic circuits from overvoltage events, making it an essential part of any system that requires reliable operation under harsh conditions.

Key Features:

  • Channel Number: The device features seven independent channels, providing comprehensive protection for multiple lines using a single component.
  • Voltage Range: It operates effectively within a wide voltage range, ensuring compatibility with various circuit designs and applications.
  • Temperature Range: The ADG467BRZ is designed to function reliably over an extended temperature range, making it suitable for industrial and automotive environments.
  • Package: Housed in a compact SOIC package, the ADG467BRZ saves valuable board space while delivering robust protection.

Applications:

  • Automotive electronics
  • Industrial control systems
  • Communication infrastructure
  • Power supply protection

The ADG467BRZ incorporates advanced circuitry that enables it to respond swiftly to overvoltage conditions, clamping and protecting sensitive components from damage. Its high-speed operation does not compromise signal integrity, ensuring that your electronic systems continue to function at optimal performance levels even in the face of voltage spikes or transients.

With its robust design and reliable performance, the ADG467BRZ from Analog Devices Inc. is a top choice for engineers and designers looking to enhance the durability and longevity of their electronic systems. Whether you are working on automotive, industrial, or communication projects, this high voltage protection device offers the security and peace of mind you need to ensure your systems are safeguarded against unexpected voltage events.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5896 $66.3584
8+ $13.6120 $108.8960
12+ $13.1866 $158.2392
16+ $12.7612 $204.1792
21+ $12.3359 $259.0539
28+ $11.0598 $309.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,888 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess