EN
  • EN
  • DE

ADG5206BRUZ-RL7

Part No ADG5206BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 1X16:1 28TSSOP / 1 Circuit IC Switch 16:1 160Ohm 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 4Ohm
Voltage - Supply, Single (V+) 9V ~ 40V
Voltage - Supply, Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Max) 230ns, 185ns
-3db Bandwidth 65MHz
Charge Injection 0.45pC
Channel Capacitance (CS(off), CD(off)) 3.3pf, 62pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -76dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number ADG5206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADG5206BRUZ-RL7TR,ADG5206BRUZ-RL7CT-ND,ADG5206BRUZ-RL7DKR-ND,-2735-ADG5206BRUZ-RL7CT,ADG5206BRUZ-RL7TR,ADG5206BRUZ-RL7-ND,ADG5206BRUZ-RL7CT,505-ADG5206BRUZ-RL7DKR,ADG5206BRUZ-RL7DKR,ADG5206BRUZ-RL7TR-ND,505-ADG5206BRUZ-RL7CT
Standard Package 1,000
Win Source Part Number 987193-ADG5206BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5206BRUZ-RL7 CAD Model

Description

The ADG5206BRUZ-RL7 is a high-performance, 16-channel analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in the field of analog technology. This component is part of the robust ADG5206 series, which is designed to operate with dual power supplies ranging from ±10.8 V to ±16.5 V or a single supply of 10.8 V to 33 V. It offers an extended signal range that encompasses the supply rails, making it a versatile choice for a wide array of applications.

This multiplexer is characterized by its low on resistance and on-resistance flatness, which are critical parameters for maintaining signal integrity, especially in analog signal processing applications. The on resistance is typically less than 30 ohms, and the on-resistance flatness is less than 6 ohms over the full signal range, ensuring minimal signal distortion and attenuation.

The ADG5206BRUZ-RL7 is equipped with a comprehensive set of features that enhance its performance and ease of use. It includes a 44-lead TQFP (Thin Quad Flat Pack) package that is suitable for surface mount technology, providing a compact footprint for space-constrained designs. The device also incorporates a robust 3.3 V logic interface that simplifies the integration with digital systems, making it highly compatible with modern microcontrollers and digital signal processors.

One of the standout attributes of the ADG5206BRUZ-RL7 is its inherent fault protection. This multiplexer can handle over-voltage conditions by disconnecting the faulty channel, thus protecting the multiplexer and the subsequent stages of the signal processing chain. Furthermore, it features a built-in power-on reset circuit, ensuring that the multiplexer starts in a known state, disconnecting all channels upon power-up.

The ADG5206BRUZ-RL7 is an ideal choice for various high-performance data acquisition systems, test equipment, and industrial control applications where multiple analog signals need to be routed to a single destination. With its combination of performance, reliability, and protective features, this Analog Devices Inc. product stands out as a top-tier component for precision analog multiplexing solutions.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8250 $54.7750
16+ $6.4205 $102.7280
25+ $6.2199 $155.4975
34+ $6.0192 $204.6528
43+ $5.8186 $250.1998
58+ $5.2167 $302.5686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,472 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess