EN
  • EN
  • DE

ADG5207BCPZ-RL7

Part No ADG5207BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 2 X 8:1 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Number of Circuits 2
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 230ns, 185ns
-3db Bandwidth 145MHz
Charge Injection 0.45pC
Channel Capacitance (CS(off), CD(off)) 3.3pf, 32pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -76dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 767861-ADG5207BCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG5207
Introduction Date May 16, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG5207BCPZ-RL7 CAD Model

Description

Product Overview: ADG5207BCPZ-RL7

The ADG5207BCPZ-RL7 is a high-performance, high-voltage multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This product is designed to deliver exceptional signal fidelity and isolation for a wide range of applications, including data acquisition systems, medical equipment, and industrial process controls.

Key Features

  • High-Voltage Operation: The ADG5207BCPZ-RL7 supports a dual supply voltage range of ±15 V to ±22 V or a single supply voltage range of +10.8 V to +33 V, making it suitable for a variety of high-voltage applications.
  • Low On Resistance: The device features a low on resistance of typically 30 Ω, ensuring minimal signal attenuation when the switch is closed.
  • Enhanced Signal Integrity: With its low charge injection of 8 pC and low capacitance, the multiplexer preserves signal integrity, reducing distortion and noise in sensitive applications.
  • High Bandwidth: The ADG5207BCPZ-RL7 offers a high bandwidth of 100 MHz, enabling it to handle high-speed signals without significant loss of performance.
  • iCMOS® Technology: Utilizing Analog Devices' proprietary industrial CMOS (iCMOS®) process, the multiplexer provides robust performance and reliability.

Applications

The ADG5207BCPZ-RL7 is well-suited for various applications that require precise signal routing and management. It is particularly useful in:

  • Automated test equipment
  • Data acquisition systems
  • Medical diagnostic equipment
  • Relay replacement
  • Battery-powered systems
  • Sample-and-hold systems
  • Industrial process controls

Package and Quality

The ADG5207BCPZ-RL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) with 24 leads, offering a space-saving solution for designs where board space is at a premium. The part is available in a tape and reel format, denoted by the 'RL7' suffix, facilitating efficient assembly for high-volume production. Analog Devices Inc. is committed to the highest standards of quality, and this product is manufactured in compliance with industry-standard reliability and environmental tests.

For detailed specifications and application support, customers can access comprehensive technical documentation, reference designs, and product support through Analog Devices' official website or by contacting their customer service and sales representatives.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess