EN
  • EN
  • DE

ADG5243FBRUZ-RL7

Part No ADG5243FBRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 2:1 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ADG5243
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910365-ADG5243FBRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5243FBRUZ-RL7 CAD Model

Description

Product Overview: ADG5243FBRUZ-RL7

The ADG5243FBRUZ-RL7 is a high-performance, 4-channel differential multiplexer from the esteemed manufacturer Analog Devices Inc., renowned for their precision in creating cutting-edge semiconductor products. This component is part of the ADG5243 series, which is designed to deliver exceptional signal integrity and robustness for a wide range of applications.

Key Features

  • Channel Configuration: The device features a 4:1 differential channel configuration, which allows for multiple signal routing options and is particularly useful in data acquisition systems.
  • High Voltage Range: It operates over a wide range of ±5 V to ±22 V or 10 V to 44 V single supply, providing designers with flexibility in various circuit designs.
  • Low On Resistance: The ADG5243FBRUZ-RL7 boasts a low on resistance (typically 4.5 Ω), ensuring minimal signal distortion and power loss.
  • Enhanced ESD Protection: This multiplexer comes with extended industrial ESD protection, which exceeds 8 kV, safeguarding the device from electrostatic discharges and enhancing its durability.
  • Latch-Up Proof: The device is designed to be latch-up proof, which is a critical feature for applications that require high reliability and uninterrupted operation.

Applications

The ADG5243FBRUZ-RL7 is ideal for a variety of applications that require high precision and reliability, including:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Instrumentation
  • Process Control
  • Communication Systems

Package and Quality

The ADG5243FBRUZ-RL7 comes in a compact TSSOP package, which is conducive to space-constrained designs without compromising on performance. Analog Devices Inc. ensures that this product meets stringent quality standards, providing designers with a reliable and efficient solution for their multiplexing needs.

Conclusion

In summary, the ADG5243FBRUZ-RL7 from Analog Devices Inc. is a robust and high-performance differential multiplexer that offers exceptional signal routing capabilities for advanced electronic systems. Its comprehensive feature set and adherence to rigorous quality controls make it an excellent choice for engineers looking to optimize their designs for both performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3788 $61.8940
12+ $10.1570 $121.8840
18+ $9.8396 $177.1128
25+ $9.5222 $238.0550
32+ $9.2048 $294.5536
42+ $8.2526 $346.6092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess