EN
  • EN
  • DE

ADG5412BRUZ-REEL7

Part No ADG5412BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin TSSOP T/R / IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 350 mOhm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±9 V to 22 V
Max Switch Time (Ton,Toff) 187ns, 138ns
-3db Bandwidth 160MHz
Charge Injection 310pC
Channel Capacitance(CS off, CD off) 17pF, 17pF
Max Leakage Current (IS off) 250pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 077479-ADG5412BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG5412
Introduction Date July 29, 2010
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG5412BRUZ-REEL7 CAD Model

Description

Overview of ADG5412BRUZ-REEL7

The ADG5412BRUZ-REEL7 is a high-performance, quad SPST switch from Analog Devices Inc., designed for precision applications that require low on-resistance and high off-isolation. This component is part of Analog Devices' renowned switch and multiplexer product line, which is widely recognized for its reliability and performance.

Key Features

  • Low On-Resistance: The switch offers an exceptionally low on-resistance, which remains flat over the full signal range, ensuring minimal signal distortion and power loss.
  • High Off-Isolation: With high off-isolation characteristics, the ADG5412BRUZ-REEL7 prevents unwanted signal coupling, thereby improving the overall performance of the system in which it is used.
  • Single Supply Operation: The device is capable of operating from a single 12 V to 30 V supply or a dual ±5 V to ±22 V supply, providing flexibility in various application scenarios.
  • Low Capacitance: The switch features low capacitance, which is critical for fast switching applications and maintaining signal integrity.

Applications

The ADG5412BRUZ-REEL7 is ideal for a wide range of applications, including:

  • Automatic test equipment
  • Data acquisition systems
  • Communication systems
  • Sample hold systems
  • Battery-powered systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG5412BRUZ-REEL7 is no exception. It is provided in a 16-lead TSSOP package and is available in a tape and reel format (REEL7), which is suitable for automated assembly processes. This product is designed to meet the stringent requirements of industrial and commercial applications, ensuring both robustness and longevity.

Conclusion

The ADG5412BRUZ-REEL7 from Analog Devices Inc. represents a blend of high performance, versatility, and reliability. Whether it's for precise measurement equipment or high-speed digital systems, this quad SPST switch is an excellent choice for designers looking to optimize their signal routing with minimal signal loss and distortion.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,349 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess