EN
  • EN
  • DE

ADG5421BRMZ

Part No ADG5421BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SWITCH DUAL SPST 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name ADG5421
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860035-ADG5421BRMZ
Ultra Librarian 3D Model Ultra Librarian ADG5421BRMZ CAD Model

Description

The ADG5421BRMZ from Analog Devices Inc. is a robust, high-performance dual single-pole single-throw (SPST) switch designed for precision applications that demand high reliability and protection against fault conditions. This component is part of a family of latch-up proof, monolithic CMOS devices that offer significant improvements over similar switches in terms of speed, leakage currents, and power dissipation.

Key Features

  • Voltage Range: The device operates from a single 8 V to 44 V supply, or a dual ±4 V to ±22 V supply, making it versatile for various application needs.
  • Enhanced Protection: It is designed with latch-up proof technology, ensuring that the device is protected against overvoltage conditions that can cause latch-up events in standard CMOS switches.
  • Low On-Resistance: The ADG5421BRMZ features a low on-resistance (typically 10 Ω), which remains flat over the full analog signal range, ensuring excellent linearity and low distortion.
  • High ESD Rating: Electrostatic discharge (ESD) protection is excellent, with a rating of 2 kV Human Body Model (HBM), providing robustness for handling and usage in harsh environments.

Applications

This switch is ideal for various applications where high-voltage operation and protection from fault conditions are necessary. It is commonly used in:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Instrumentation
  • Process Control
  • Aviation Electronics
  • Medical Equipment

Product Specifications

The ADG5421BRMZ is available in a compact 10-lead MSOP package, offering a space-saving solution for designs where board real estate is at a premium. With an extended industrial temperature range of -40°C to +125°C, it is suitable for challenging environmental conditions. The device also features a 4 Ω maximum on-resistance flatness, which contributes to its superior performance in analog signal switching.

For engineers and designers looking for a reliable and high-quality switch that can withstand rigorous conditions, the ADG5421BRMZ from Analog Devices Inc. is an excellent choice that combines performance, durability, and protection in one component.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4422 $52.0954
17+ $6.1064 $103.8088
26+ $5.9156 $153.8056
35+ $5.7248 $200.3680
46+ $5.5340 $254.5640
61+ $4.9615 $302.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,948 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess