EN
  • EN
  • DE

ADG5423BCPZ-RL7

Part No ADG5423BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SWITCH DUAL SPST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 14 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±9 V to 22 V
Max Switch Time (Ton,Toff) 199ns, 184ns
-3db Bandwidth 250MHz
Charge Injection 120pC
Channel Capacitance(CS off, CD off) 11pF, 12pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 1014344-ADG5423BCPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG5423BCPZ-RL7 CAD Model

Description

Analog Devices Inc. ADG5423BCPZ-RL7 High Voltage Latch-Up Proof Quad SPST Switches

The ADG5423BCPZ-RL7 from Analog Devices Inc. is a cutting-edge solution for applications requiring high-performance switching of analog signals. This integrated circuit is part of the robust ADG5423 series, which is renowned for its high voltage tolerance and latch-up proof feature set. It is specifically designed to address the needs of systems that demand reliable operation under harsh conditions.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG5423BCPZ-RL7 offers an optimal blend of analog performance and digital control, making it suitable for a wide array of applications including data acquisition systems, instrumentation, and communication systems. The device operates with a dual supply voltage ranging from ±10.8 V to ±16.5 V or a single supply voltage from +10.8 V to +33 V, providing design flexibility for various system requirements.

The ADG5423BCPZ-RL7 comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) with a "RL7" suffix indicating the tape and reel packaging option, which facilitates efficient assembly processes for high-volume production. The LFCSP package is not only space-saving but also offers enhanced thermal performance, ensuring reliable operation even in temperature-extensive environments.

Key features of the ADG5423BCPZ-RL7 include:

  • Four independently controllable single-pole single-throw (SPST) switches
  • Overvoltage protection at the source and drain terminals
  • Enhanced ESD (Electrostatic Discharge) protection
  • Low on-resistance typically ranging from 1.5 Ω to 3.5 Ω
  • Low on-resistance flatness, ensuring signal integrity across the entire signal range
  • High off isolation and crosstalk suppression characteristics
  • Latch-up proof for voltages up to 44 V maximum

With its robust feature set, the ADG5423BCPZ-RL7 is an ideal choice for designers seeking reliability and precision. Whether it's for multiplexing, signal routing, or other high-voltage switching applications, this device delivers consistent performance with the quality assurance of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0097 $60.1455
36+ $3.2901 $118.4436
55+ $3.1873 $175.3015
75+ $3.0845 $231.3375
97+ $2.9817 $289.2249
130+ $2.6731 $347.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess