EN
  • EN
  • DE

ADG5423BRMZ-RL7

Part No ADG5423BRMZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SWITCH DUAL SPST 10MSOP / 2 Circuit IC Switch 1:1 14Ohm 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 14Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 9V ~ 40V
Voltage - Supply, Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Max) 199ns, 184ns
-3db Bandwidth 250MHz
Charge Injection 120pC
Channel Capacitance (CS(off), CD(off)) 11pF, 12pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADG5423
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG5423BRMZ-RL7TR,ANAANAADG5423BRMZ-RL7,ADG5423BRMZ-RL7DKR,2156-ADG5423BRMZ-RL7,ADG5423BRMZ-RL7CT
Standard Package 1,000
Win Source Part Number 991995-ADG5423BRMZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5423BRMZ-RL7 CAD Model

Description

Product Overview: ADG5423BRMZ-RL7

The ADG5423BRMZ-RL7 is a high-performance, monolithic industrial multiplexer from Analog Devices Inc., renowned for its precision and reliability. This component is designed to cater to a wide range of applications, including data acquisition systems, process controls, and instrumentation, where a robust and efficient signal routing solution is required.

Key Features

  • Channel Configuration: The ADG5423BRMZ-RL7 offers a 4-channel, double-pole double-throw (4 x DPDT) switch configuration, providing versatile routing options for your design.
  • Low On Resistance: This multiplexer boasts an ultra-low on resistance (Ron) typically around 4.5 ohms, minimizing signal distortion and power loss.
  • High Voltage Range: It operates with a dual supply voltage ranging from ±10.8 V to ±16.5 V or a single supply from 10.8 V to 33 V, accommodating a variety of signal levels.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring robustness and longevity in harsh industrial environments.
  • Latch-Up Immunity: The device is designed to be immune to latch-up, providing additional reliability for critical applications.

Applications

The ADG5423BRMZ-RL7 is suitable for a wide array of applications that require precise signal management, including:

  • Automated Test Equipment (ATE)
  • Instrumentation
  • Data Acquisition Systems (DAS)
  • Process Control Systems
  • Relay Replacement

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADG5423BRMZ-RL7 is available in a compact 16-lead SSOP (Small Shrink Outline Package) and is specified over the extended industrial temperature range of -40°C to +125°C. This ensures that the multiplexer performs reliably even in extreme temperature conditions.

Ordering Information

The product is available with the reel and lead-free (RoHS compliant) option, designated by the "RL7" suffix in the part number, facilitating its integration into environmentally-conscious manufacturing processes.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2541 $56.2705
11+ $9.2342 $101.5762
17+ $8.9456 $152.0752
24+ $8.6570 $207.7680
30+ $8.3685 $251.0550
40+ $7.5028 $300.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess