EN
  • EN
  • DE

ADG604YRUZ

Part No ADG604YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 4:1 Automotive 14-Pin TSSOP Tube / IC MULTIPLEXER 4X1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 1
Max On Resistance 115 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Dual Supply Voltage(V±) ±2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 105ns, 45ns
-3db Bandwidth 280MHz
Charge Injection -1pC
Channel Capacitance(CS off, CD off) 5pF, 17pF
Max Leakage Current (IS off) 100pA
Crosstalk -70dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 121746-ADG604YRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG604
Introduction Date March 14, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG604YRUZ CAD Model

Description

Product Overview: ADG604YRUZ from Analog Devices Inc.

The ADG604YRUZ is a high-performance CMOS analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in signal routing applications. This device is designed to connect one of four differential inputs to a common differential output as determined by the 2-bit binary address lines A0 and A1. The ADG604 operates on a single 1.8 V to 5.5 V supply, making it versatile for a wide range of applications.

Key Features:

  • Low Voltage Operation: The ADG604YRUZ is optimized for single-supply operation, ranging from 1.8 V to 5.5 V, which is ideal for portable and battery-powered systems.
  • Low On Resistance: The on resistance profile is very flat over the full analog input range, which ensures excellent linearity and low distortion when passing analog signals.
  • High Throughput: It offers a fast switching speed, contributing to higher overall system throughput.
  • Low Power Consumption: With its CMOS construction, the device offers low power dissipation yet provides high switching speed.
  • Wide Operating Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The ADG604YRUZ is ideally suited for a variety of applications where high performance and low power operation are required. It is commonly used in:

  • Data acquisition systems
  • Battery-powered systems
  • Audio and video signal routing
  • Communication systems
  • Relay replacement

Package and Quality:

The device comes in a compact TSSOP-16 package, offering a space-saving solution for densely packed PCBs. Analog Devices Inc. ensures that the ADG604YRUZ meets rigorous quality standards, providing a reliable and consistent performance for the most demanding applications.

With its combination of low power operation, high-speed switching, and robust construction, the ADG604YRUZ is an excellent choice for designers looking for a multiplexer that delivers both precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0092 $54.0552
14+ $7.3922 $103.4908
21+ $7.1612 $150.3852
29+ $6.9302 $200.9758
38+ $6.6992 $254.5696
50+ $6.0062 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,977 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess