EN
  • EN
  • DE

1MBH-60D-100

Part No 1MBH-60D-100
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035251-1MBH-60D-100
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1MBH-60D-100 CAD Model

Description

The 1MBH-60D-100 is a power module manufactured by Fuji Electric. This module is designed for high-power switching applications and is commonly used in industrial motor drives, power supplies, and other high-voltage, high-current applications.

Applications

  • Industrial Motor Drives: Controlling the speed and torque of AC and DC motors in industrial applications.
  • Power Supplies: Used in high-power power supplies for industrial equipment.
  • Inverters: Converting DC power to AC power in various applications, including renewable energy systems.
  • UPS (Uninterruptible Power Supplies): Providing backup power in case of power outages.
  • Welding Machines: Powering welding equipment for industrial and manufacturing processes.

Features

  • High Voltage Capability: Designed to operate at high voltage levels.
  • High Current Capability: Capable of handling high current loads.
  • Isolated Base: Provides electrical isolation between the module and the mounting surface.
  • Low Saturation Voltage: Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient switching operation.

Benefits

  • Efficient Power Conversion: Low saturation voltage and fast switching speed contribute to efficient power conversion.
  • Reliable Operation: Robust design ensures reliable operation in demanding industrial environments.
  • Reduced Heat Generation: Minimizes heat generation, reducing the need for extensive cooling.
  • Improved System Performance: High voltage and current capabilities enhance the overall performance of power electronic systems.
  • Easy Integration: Isolated base simplifies mounting and integration into existing systems.

Additional Details

The 1MBH-60D-100 power module is characterized by its high voltage and current ratings, making it suitable for demanding industrial applications. The '60D' likely refers to the voltage and current ratings of the module. The isolated base provides electrical isolation, enhancing safety and simplifying system design. The module's low saturation voltage minimizes power loss, improving efficiency and reducing heat generation. Fast switching speed enables efficient operation in high-frequency applications. This power module is commonly used in industrial automation, power generation, and transportation systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
IBM
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess