EN
  • EN
  • DE

ADG1613BRUZ

Part No ADG1613BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V Quad SPST Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 1.1 Ohm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 156ns, 87ns
-3db Bandwidth 38MHz
Charge Injection 170pC
Channel Capacitance (CS(off), CD(off)) 60pF, 60pF
Current - Leakage (IS(off)) (Maximum) 300pA
Crosstalk -110dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140139-ADG1613BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG1613
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG1613BRUZ CAD Model

Description

Product Overview: ADG1613BRUZ by Analog Devices Inc.

The ADG1613BRUZ is a high-performance, quad single-pole/double-throw (SPDT) switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This switch is designed for precision applications that require low on-resistance, low capacitance, and fast switching times.

Key Features

  • Low On-Resistance: The ADG1613BRUZ features an ultra-low on-resistance of typically 1.5 Ω, which minimizes signal distortion and ensures excellent signal integrity.
  • Wide Operating Voltage Range: It operates across a wide supply voltage range of ±4.5 V to ±16.5 V or a single supply of 9 V to 16.5 V, making it versatile for various application requirements.
  • High Current Carrying Capability: With its ability to carry up to 120 mA of continuous current per channel, this switch can handle significant signal loads.
  • Low Power Consumption: The ADG1613BRUZ is designed for power-sensitive applications, with a typical power consumption of less than 0.01 μW, ensuring energy efficiency in your designs.
  • Fast Switching Times: Fast transition times (tON and tOFF) of typically 30 ns and 20 ns, respectively, make this switch suitable for applications that require rapid signal routing.
  • Robust ESD Protection: It offers excellent protection against electrostatic discharge, with an ESD rating of 2 kV HBM (Human Body Model).

Applications

The ADG1613BRUZ is ideal for use in a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Automatic test equipment

Package and Quality

This switch is offered in a TSSOP (Thin Shrink Small Outline Package) with 14 leads, under the part number ADG1613BRUZ. The package is designed for surface mounting, which makes it suitable for compact PCB designs. Analog Devices Inc. ensures high-quality and reliability, making the ADG1613BRUZ a trusted choice for engineers and designers looking for a dependable switching solution.

With its combination of performance, versatility, and reliability, the ADG1613BRUZ from Analog Devices Inc. is an excellent choice for designers who require a high-quality switch for their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4666 $51.7328
19+ $5.3059 $100.8121
30+ $5.1401 $154.2030
41+ $4.9743 $203.9463
52+ $4.8085 $250.0420
70+ $4.3111 $301.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess