EN
  • EN
  • DE

HD64F2238RBR13

Part No HD64F2238RBR13
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+10+07
Reference case BGA
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 723797-HD64F2238RBR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD64F2238RBR13 CAD Model

Description

The Renesas Electronics America HD64F2238RBR13 is a microcontroller belonging to the H8/2000 series. These microcontrollers are widely used in embedded systems for control and monitoring applications. They are known for their robust architecture and comprehensive set of peripherals, offering a cost-effective solution for a wide range of applications.

Typical applications for the HD64F2238RBR13 include:

  • Home appliances (e.g., washing machines, refrigerators, microwave ovens)
  • Industrial control equipment (e.g., motor control, process control)
  • Automotive applications (e.g., body control, instrument clusters)
  • Consumer electronics (e.g., remote controls, toys)
  • Security systems

Key features of this microcontroller include:

  • 16-bit H8/2000 CPU core
  • On-chip ROM or flash memory for program storage
  • On-chip RAM for data storage
  • Multiple timers and counters
  • Serial communication interfaces (e.g., UART, SCI)
  • A/D converters for analog signal processing
  • I/O ports for interfacing with external devices

Benefits of using the HD64F2238RBR13 include:

  • Cost-effective solution for embedded control
  • Flexible I/O configuration for diverse applications
  • Integrated peripherals for reduced component count
  • Easy integration with existing H8/2000-based systems
  • Reliable operation in various environments

The HD64F2238RBR13 offers a good balance of performance and cost, making it suitable for a wide range of embedded applications. Its integrated peripherals and flexible I/O configuration simplify system design and reduce component count. The H8/2000 architecture is well-established and supported, which facilitates development and debugging. It is a suitable choice for applications requiring a reliable and cost-effective microcontroller solution. The serial interfaces are useful for communication with sensors and other devices, allowing for implementation of sophisticated control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess