EN
  • EN
  • DE
  • IT

ADG608BRUZ-REEL

Part No ADG608BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816698-ADG608BRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG608BRUZ-REEL CAD Model

Description

Introducing the ADG608BRUZ-REEL by Analog Devices Inc.

The ADG608BRUZ-REEL is a high-performance, CMOS analog multiplexer from the renowned manufacturer Analog Devices Inc. It comes in a compact TSSOP package and is part of a reel, making it ideal for automated assembly processes. This component is designed to cater to the needs of engineers requiring an efficient and reliable solution for routing analog signals in their electronic systems.

Key Features:

  • Wide Operating Supply Range: The ADG608BRUZ-REEL operates with a dual supply range of ±5 V to ±15 V or a single supply range of 10 V to 30 V, providing designers with the flexibility to use it in various power environments.
  • Low Power Consumption: With CMOS technology, the device ensures minimal power consumption, which is critical for power-sensitive applications.
  • High Throughput: The device offers fast switching times, with a t<sub>ON of 175 ns and a t<sub>OFF of 145 ns, allowing for quick signal routing and high throughput in the system.
  • Low Crosstalk and Charge Injection: It exhibits excellent signal integrity characteristics, including low crosstalk and charge injection, ensuring that signals are multiplexed with minimal interference and distortion.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, which is essential to protect sensitive circuits and maintain signal integrity.
  • ESD Protection: The device is equipped with enhanced electrostatic discharge protection, safeguarding it against the common issue of ESD damage during handling and operation.
  • Multiple Configurations: The multiplexer is configurable in multiple ways, such as 1-of-8 (single-ended) or differential 4-channel, providing versatility in application design.

Applications:

The ADG608BRUZ-REEL is ideal for a wide range of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Audio and Video Signal Routing
  • Process Control
  • Relay Replacement

With its robust design and versatile features, the ADG608BRUZ-REEL from Analog Devices Inc. stands out as a top choice for designers looking to implement a reliable and efficient analog multiplexing solution. Whether for industrial, commercial, or consumer electronics, this component offers the performance and durability expected from a leader in analog technology.

You May Also Be Interested in

Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4195 $54.1950
20+ $5.0699 $101.3980
31+ $4.8951 $151.7481
45+ $4.5454 $204.5430
58+ $4.3706 $253.4948
72+ $4.1958 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess