EN
  • EN
  • DE

ADG608TRU-REEL7

Part No ADG608TRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 30 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Maximum)
Operating Supply Voltage 3.3 V ~ 5 V
Dual Voltage Supply ±5V
Switch Time (Ton, Toff) (Maximum) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 9pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB @ 100kHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767871-ADG608TRU-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG608
Introduction Date May 10, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG608TRU-REEL7 CAD Model

Description

Product Overview: ADG608TRU-REEL7 from Analog Devices Inc.

The ADG608TRU-REEL7 is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leader in the field of precision high-performance electronics. This device is part of the ADG608 series that offers robust signal routing solutions for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features:

  • Multiple Switch Configurations: The ADG608TRU-REEL7 can operate in various switch configurations such as 8:1 multiplexer, dual 4:1 multiplexer, or differential 4:1 multiplexer, providing flexibility in signal routing for complex circuit designs.
  • Low Power Consumption: Designed with CMOS technology, the device boasts low power consumption, making it an ideal choice for battery-powered and portable applications.
  • Single or Dual Supply Operation: This multiplexer can operate from a single supply range of +3 V to +30 V or a dual supply range of ±3 V to ±15 V, accommodating a variety of system power requirements.
  • High Throughput Rate: The ADG608TRU-REEL7 offers a fast switching speed, ensuring high throughput rates for the systems in which it is implemented.
  • Low Crosstalk and Off Isolation: With its excellent isolation characteristics, the device minimizes signal interference, providing accurate and reliable performance in multiplexing applications.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding the multiplexer against the damaging effects of static electricity.

Applications:

The ADG608TRU-REEL7 is versatile and can be used in various applications, such as:

  • Data acquisition systems
  • Test equipment
  • Communication systems
  • Audio and video switching
  • Medical diagnostics
  • Industrial control systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADG608TRU-REEL7 is no exception. It is available in a tape and reel packaging format, which is suitable for automated assembly processes, ensuring efficient manufacturing and reduced time to market for products utilizing this multiplexer.

With its combination of performance, flexibility, and reliability, the ADG608TRU-REEL7 is an excellent choice for designers looking to enhance their system designs with a high-quality analog multiplexing solution.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1770 $56.7080
9+ $11.6325 $104.6925
14+ $11.2689 $157.7646
19+ $10.9054 $207.2026
24+ $10.5419 $253.0056
32+ $9.4514 $302.4448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,535 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess