EN
  • EN
  • DE

ADG608TRU

Part No ADG608TRU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 3 V/5 V, 4/8 Channel High Performance Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 30Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm (Maximum)
Supply Voltage , Single (V+) 3.3V ~ 5V
Supply Voltage , Dual (V±) ±5V
Switch Time (Ton, Toff) (Maximum) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 9pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 100kHz
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG608
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140348-ADG608TRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG608TRU CAD Model

Description

The ADG608TRU is a high-performance CMOS analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in the electronics industry. This device is part of the ADG608 series, which is known for its low power consumption and high-speed operation, making it an excellent choice for a wide range of applications including data acquisition systems, test equipment, and communication systems.

Key Features

  • Multiple Channels: The ADG608TRU offers eight single-ended channels, providing versatility for routing multiple signals through a single device.
  • Low On Resistance: With a typical on resistance of just 4 ohms, the device ensures minimal signal attenuation, which is critical for maintaining signal integrity.
  • Single or Dual Supply Operation: It can operate from a single supply of +3 V to +30 V, or a dual supply of ±3 V to ±20 V, offering flexibility in various circuit configurations.
  • Low Power Consumption: The device boasts a low power dissipation, with a maximum of 0.5 µW when powered down, making it ideal for power-sensitive applications.
  • Break-Before-Make Switching: This feature ensures that one channel is disconnected before another channel is connected, preventing momentary shorting when switching channels.
  • ESD Protection: Enhanced ESD (Electrostatic Discharge) protection prevents damage from static electricity, ensuring a longer operational life for the device.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Relay Replacement
  • Automatic Test Equipment

Technical Specifications

The ADG608TRU operates with a low leakage current and exhibits high switching speeds. It is packaged in a TSSOP (Thin Shrink Small Outline Package), which is suitable for surface mount technology and offers space-saving advantages. The device's temperature range extends from -40°C to +85°C, allowing it to perform in diverse environmental conditions.

Ordering Information

The ADG608TRU is available for order under its specific part number, which helps in identifying this particular configuration of the ADG608 series. For bulk orders or specific packaging requirements, it is recommended to consult the manufacturer's datasheet or contact their sales department for detailed information.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9714 $59.8856
9+ $12.2842 $110.5578
13+ $11.9003 $154.7039
18+ $11.5165 $207.2970
23+ $11.1326 $256.0498
31+ $9.9809 $309.4079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,384 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess