EN
  • EN
  • DE

DDZX5V1BQ-7

Part No DDZX5V1BQ-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 300MW SOT-23 / SURFACE MOUNT PRECISION ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±2%
Power - Max 300mW
Impedance (Maximum) (Zzt) 17 Ohms
Current - Reverse Leakage at Vr 5μA at 1.5V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802497-DDZX5V1BQ-7
Ultra Librarian 3D Model Ultra Librarian DDZX5V1BQ-7 CAD Model

Description

Introducing the DDZX5V1BQ-7 Zener Diode from Diodes Incorporated

The DDZX5V1BQ-7 is a high-performance Zener diode designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This precision device is engineered to provide excellent voltage regulation with a nominal Zener voltage of 5.1V, making it an ideal choice for a wide array of electronic applications requiring voltage clamping, voltage reference, or surge protection.

Constructed with the quality and reliability Diodes Incorporated is known for, the DDZX5V1BQ-7 offers a tight ±2% tolerance on its Zener voltage, ensuring consistent performance and stability across various conditions. This Zener diode comes in a compact SOD-323 package, which is not only space-efficient but also provides excellent power dissipation characteristics for its size.

The DDZX5V1BQ-7 is optimized for operation in a range of environments, with an operating temperature range of -55°C to +150°C. This wide temperature range ensures that the diode can maintain its performance in both extreme heat and cold, making it suitable for industrial, automotive, and consumer electronics applications.

Key features of the DDZX5V1BQ-7 include:

  • Low Leakage Current: Minimizing power loss and improving efficiency in circuit operation.
  • High Surge Capability: Providing robust protection against voltage spikes and transients.
  • Fast Response Time: Ensuring quick reaction to voltage changes and protecting sensitive components.
  • RoHS Compliant: Meeting environmental standards by avoiding the use of hazardous substances in its construction.

Whether you're designing power management circuits, battery chargers, or looking to integrate a reliable voltage reference into your design, the DDZX5V1BQ-7 is an excellent choice that combines precision, durability, and versatility. With its superior performance and compact footprint, it stands out as a top-tier component in Diodes Incorporated's extensive Zener diode portfolio.

Choose the DDZX5V1BQ-7 for your next project and experience the quality and reliability that Diodes Incorporated brings to the table, ensuring your designs perform consistently and efficiently.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0721 $50.1095
1,690+ $0.0592 $100.0480
2,615+ $0.0574 $150.1010
3,605+ $0.0555 $200.0775
4,660+ $0.0537 $250.2420
6,240+ $0.0481 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess