EN
  • EN
  • DE

ADG612WYRUZ-REEL

Part No ADG612WYRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 115 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Dual Voltage Supply ±2.7 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 65ns, 40ns
-3db Bandwidth 680MHz
Charge Injection -0.5pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 10MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767872-ADG612WYRUZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADG612
Introduction Date February 14, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG612WYRUZ-REEL CAD Model

Description

Product Overview: ADG612WYRUZ-REEL

The ADG612WYRUZ-REEL is a high-performance CMOS analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and reliability for a diverse range of applications. This device is part of the REEL packaging series, indicating that it comes in tape and reel packaging suitable for automated assembly processes, making it a convenient choice for high-volume production environments.

Key Features

  • Low On-Resistance: The ADG612WYRUZ-REEL boasts a low on-resistance (Ron) that typically stands at 0.8 ohms, ensuring minimal signal distortion and power loss when the switch is in the ON state.
  • Single Supply Operation: This switch is capable of operating from a single supply voltage, ranging from +3 V to +5 V, which simplifies power supply design and reduces system complexity.
  • Dual Double-Pole Double-Throw (DPDT) Configuration: The device features a dual DPDT switch configuration, allowing for greater flexibility in signal routing and switching in a compact form factor.
  • Low Power Consumption: With its CMOS construction, the ADG612WYRUZ-REEL consumes very low power, which is critical for battery-powered and energy-efficient applications.
  • High Switching Speed: The device offers fast switching times, with a typical tON of 20 ns and tOFF of 10 ns, making it suitable for applications that require rapid signal switching.
  • Extended Temperature Range: The robust design of this analog switch enables it to operate over an extended temperature range of -40°C to +85°C, catering to industrial and automotive environments.

Applications

The versatility of the ADG612WYRUZ-REEL makes it ideal for a wide array of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Medical equipment

With its compact size, the ADG612WYRUZ-REEL is available in a 16-lead TSSOP (Thin Shrink Small Outline Package) that is well-suited for space-constrained applications. As a product of Analog Devices Inc., a leader in high-performance analog technology, the ADG612WYRUZ-REEL is backed by a reputation for quality and reliability, ensuring that it meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9429 $54.7145
12+ $8.9788 $107.7456
18+ $8.6982 $156.5676
24+ $8.4176 $202.0224
31+ $8.1370 $252.2470
42+ $7.2953 $306.4026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess