EN
  • EN
  • DE

ADG623BRMZ-REEL7

Part No ADG623BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Switch Circuit SPST - NO/NC
Number of Circuits 2
On-State Resistance (Maximum) 5.5Ohm
Channel-to-Channel Matching (ΔRon) 250mOhm
Single Supply Voltage (V+) 2.7V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.7V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 120ns, 70ns
-3db Bandwidth 230MHz
Charge Injection 110pC
Channel Capacitance (CS(off), CD(off)) 20pF, 20pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Part Number Series ADG623
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810359-ADG623BRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG623BRMZ-REEL7 CAD Model

Description

Product Overview: ADG623BRMZ-REEL7

The ADG623BRMZ-REEL7 is a high-performance, dual SPDT (Single Pole Double Throw) switch manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This switch is designed to operate from a single 2.7 V to 5.5 V supply, making it suitable for a wide range of applications including battery-powered portable devices.

One of the key features of the ADG623BRMZ-REEL7 is its low on resistance (typically 0.4 ohms), which minimizes the signal distortion and ensures efficient signal transmission. The on resistance is also matched between channels to within 0.2 ohms and is flat (0.2 ohms) over the specified signal range, providing excellent linearity and low distortion. This is particularly important in precision analog applications.

The device also boasts low power consumption, drawing less than 0.1 µA in the off condition, which is critical for extending the battery life in portable applications. Additionally, the ADG623BRMZ-REEL7 offers high current carrying capability, with continuous current per channel of up to 300 mA, making it capable of handling significant signal loads.

For enhanced versatility, the switch features a 3 V logic-compatible digital input, which allows for easy interfacing with microcontrollers or digital logic systems. The ADG623BRMZ-REEL7 is also characterized for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Supplied in a compact MSOP (Mini Small Outline Package) with the part number ADG623BRMZ, it is delivered on a reel (REEL7), which is designed for automated manufacturing processes, ensuring efficiency and consistency in high-volume production environments.

Overall, the ADG623BRMZ-REEL7 is an excellent choice for designers looking for a reliable, high-performance analog switch that offers ease of use, low power consumption, and robust performance across a variety of applications, including communication systems, data acquisition, audio and video switching, and many more.

For further information and full technical specifications, designers and engineers should consult the datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess