EN
  • EN
  • DE

ADG636YRUZ

Part No ADG636YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 115 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Dual Supply Voltage(V±) ±2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 135ns, 80ns
-3db Bandwidth 610MHz
Charge Injection -1.2pC
Channel Capacitance(CS off, CD off) 5pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -65dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 136460-ADG636YRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG636YRUZ CAD Model

Description

Analog Devices Inc. ADG636YRUZ Overview

The ADG636YRUZ is a high-performance analog multiplexer from Analog Devices Inc., designed to provide precise and reliable signal routing in a variety of applications. This component is a dual SPDT (single pole double throw) switch that operates with a dual supply voltage ranging from ±2.7 V to ±5.5 V or a single supply voltage from 2.7 V to 5.5 V, making it a versatile choice for both dual and single supply operations.

Key Features

  • Low On Resistance: The ADG636YRUZ boasts a low on resistance of typically 4 Ω, which remains flat over the full analog signal range. This feature ensures minimal signal distortion and maintains signal integrity.
  • High Bandwidth: With a wide bandwidth, the device can handle high-frequency signals effectively, making it suitable for audio, video, and high-speed data applications.
  • Dual SPDT Configuration: The dual switch configuration allows for flexible signal routing options, enabling the user to control two separate signal paths through a single IC.
  • Low Power Consumption: Designed for power-sensitive applications, the ADG636YRUZ consumes minimal power, contributing to the overall energy efficiency of the system it is used in.
  • 3 V Logic-Compatible Inputs: The logic control inputs are compatible with 3 V CMOS or TTL levels, making it easy to interface with a wide range of microcontrollers and digital logic systems.

Applications

The ADG636YRUZ is suitable for various applications that require high-speed, low-resistance switching. It is commonly used in:

  • Audio and Video Routing
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Test Equipment and Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG636YRUZ is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a compact TSSOP-16 package, allowing for efficient use of PCB space.

With its combination of performance, versatility, and reliability, the ADG636YRUZ from Analog Devices Inc. is an excellent choice for designers looking to enhance their systems with a high-quality analog multiplexer.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0391 $52.5083
27+ $3.7835 $102.1545
42+ $3.6557 $153.5394
59+ $3.4000 $200.6000
77+ $3.2722 $251.9594
96+ $3.1444 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess