The S-29L330ADFE is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the voltage level of a power supply and provide a reset signal when the voltage drops below a specific threshold. This helps protect sensitive electronic components, such as microcontrollers, from malfunctions or data corruption caused by undervoltage conditions.
Applications
- Microcontroller Reset Circuits
- Power Supply Monitoring
- Battery-Powered Devices
- Consumer Electronics
- Industrial Automation Equipment
Features
- High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset operation.
- Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
- Built-in Hysteresis: Prevents output chattering due to voltage fluctuations near the threshold level.
- CMOS Output: Offers a clean, rail-to-rail output signal compatible with most digital logic circuits.
- Small Package: Available in compact packages suitable for space-constrained applications.
Benefits
- Protects Microcontrollers: Prevents erratic behavior and data corruption due to low voltage conditions.
- Ensures Reliable System Startup: Provides a clean reset signal for consistent and predictable system behavior.
- Extends Battery Life: Low power consumption contributes to longer operating times for battery-powered devices.
- Improves System Stability: Hysteresis feature reduces false triggering and ensures stable operation.
- Simplifies Circuit Design: Requires minimal external components, saving board space and reducing cost.
Additional Details
The S-29L330ADFE has a detection voltage of 3.3V. The ADFE suffix indicates a specific combination of features such as hysteresis, temperature compensation characteristics, or output configuration, distinguishing it from other voltage detectors in the S-29L series. The operating temperature range is generally -40°C to +85°C. The CMOS output enables direct connection to digital circuits without requiring additional level shifting. It is essential for ensuring reliable operation in embedded systems and portable devices.