EN
  • EN
  • DE

ADG663BRUZ

Part No ADG663BRUZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS Precision 5 V Quad SPST Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140372-ADG663BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG663BRUZ CAD Model

Description

Product Overview: ADG663BRUZ by Analog Devices Inc.

The ADG663BRUZ is a high-performance, precision monolithic analog switch from Analog Devices Inc., designed for use in a wide range of applications that require low on-resistance, fast switching times, and low power consumption. This component is part of the ADG6xx series, which are known for their reliability and versatility in various electronic systems.

Key Features

  • Low On-Resistance: The ADG663BRUZ boasts a low on-resistance, typically around 35 ohms, which ensures minimal signal attenuation and power loss when the switch is in the ON state.
  • Single Supply Operation: It operates from a single supply voltage ranging from +3 V to +5 V, making it suitable for portable and battery-powered applications.
  • Fast Switching Times: With fast transition times (tON and tOFF), the ADG663BRUZ is capable of switching signals in nanoseconds, providing high-speed operation for demanding applications.
  • Low Power Consumption: This device exhibits low power dissipation, which is critical for power-sensitive designs.
  • TTL/CMOS Compatible: The control logic is TTL/CMOS compatible, which means it can easily interface with a wide range of digital circuits.
  • Triple Single-Pole Double-Throw (SPDT) Switch Configuration: The ADG663BRUZ features a triple SPDT configuration, offering flexibility in routing signals in complex circuits.

Applications

The ADG663BRUZ is ideal for various applications, such as:

  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Battery management systems
  • Audio and video switching
  • Sample-and-hold circuits

Package and Quality

The device comes in a TSSOP-16 (Thin Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. Analog Devices Inc. is known for its commitment to high-quality standards, ensuring that the ADG663BRUZ meets rigorous performance and reliability requirements.

With its combination of features, the ADG663BRUZ from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient analog switching solution.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess