EN
  • EN
  • DE

ADG701BRJZ-REEL71

Part No ADG701BRJZ-REEL71
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS Low Voltage 2 Ω SPST Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140374-ADG701BRJZ-REEL71
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG701BRJZ-REEL71 CAD Model

Description

Product Overview: ADG701BRJZ-REEL71

The ADG701BRJZ-REEL71 is a high-performance, CMOS analog switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is designed to deliver superior switching performance for precision analog applications, making it an ideal choice for a wide range of industries and applications.

Key Features

  • Low On-Resistance: The ADG701 features exceptionally low on-resistance (Ron) typically around 0.4 ohms, which minimizes signal distortion and ensures excellent signal integrity.
  • Single Supply Operation: It operates from a single supply range of +1.8 V to +5.5 V, which is suitable for battery-powered devices and systems with limited power availability.
  • Fast Switching Times: With fast switching times (tON and tOFF) typically less than 20 ns, the ADG701 allows for rapid signal switching, making it suitable for high-speed applications.
  • Low Power Consumption: The device offers ultra-low power dissipation, with a power consumption typically less than 0.01 µW, which is critical for power-sensitive designs.
  • CMOS Logic Level Compatibility: Its digital input is compatible with CMOS logic levels, making it easy to interface with microcontrollers and digital logic systems.

Applications

The ADG701BRJZ-REEL71 is versatile and can be used in various applications such as:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Test Equipment and Instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADG701BRJZ-REEL71 is no exception and is manufactured to the highest standards, ensuring stable and reliable performance in even the most demanding environments. It is provided in a compact SOT-23-6 package and is available in tape and reel form, denoted by the 'REEL71' suffix, for efficient assembly in high-volume production environments.

Summary

The ADG701BRJZ-REEL71 from Analog Devices Inc. exemplifies a cutting-edge analog switch that offers low on-resistance, fast switching, and low power operation. With its single supply voltage and CMOS logic compatibility, it is highly suitable for a multitude of applications, ranging from portable devices to sophisticated industrial equipment. Its reliable performance backed by Analog Devices' reputation makes this component a smart choice for designers looking to optimize their signal routing with minimal signal loss and distortion.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,033 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess