EN
  • EN
  • DE

ADG721BRM-REEL7

Part No ADG721BRM-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8MSOP / 2 Circuit IC Switch 1:1 4Ohm 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 7pF, 7pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -97dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADG721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG721BRM-REEL7CT,ANAANAADG721BRM-REEL7,ADG721BRM-REEL7-ND,ADG721BRM-REEL7TR,2156-ADG721BRM-REEL7-ADTR-ND,ADG721BRM-REEL7DKR,2156-ADG721BRM-REEL7
Standard Package 1,000
Win Source Part Number 990808-ADG721BRM-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG721BRM-REEL7 CAD Model

Description

Product Overview: ADG721BRM-REEL7 by Analog Devices Inc.

The ADG721BRM-REEL7 is a cutting-edge CMOS switch developed by Analog Devices Inc., a leader in high-performance analog technology. This switch is part of the ADG721 series, which is designed to deliver exceptional performance with low power consumption, making it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and portable devices.

Constructed using Analog Devices' proprietary advanced silicon-oxide-nitride-oxide-silicon (SONOS) process technology, the ADG721BRM-REEL7 offers a dual single-pole/single-throw (SPST) configuration. This component is distinguished by its low on resistance and low switch capacitance, which contribute to its high signal integrity and minimal distortion.

Key features of the ADG721BRM-REEL7 include:

  • Low On Resistance: Typically just 4 ohms, which ensures minimal signal loss and heat generation during operation.
  • Single Supply Operation: Ranging from 1.8V to 5.5V, accommodating a variety of system power rails and enabling use in battery-powered devices.
  • Fast Switching Times: tON of 0.4 µs and tOFF of 0.2 µs, allowing for rapid signal routing and processing.
  • Low Power Consumption: Ideal for power-sensitive applications, with a typical power consumption of less than 0.01 µW.
  • High ESD Protection: Over 2 kV Human Body Model (HBM), providing robustness for handling and use in harsh environments.

The device is packaged in a compact 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications. The ADG721BRM-REEL7 is also available in tape and reel format, denoted by the "-REEL7" suffix, facilitating efficient assembly for high-volume production.

With its excellent on-resistance matching and flatness over the full analog signal range, the ADG721BRM-REEL7 ensures minimal signal distortion and consistent performance. This makes it an excellent choice for designers looking to create efficient, reliable, and high-quality systems in the modern electronics landscape.

For detailed specifications, application circuits, and additional information, customers are encouraged to consult the datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1223 $50.9352
51+ $1.9880 $101.3880
79+ $1.9209 $151.7511
112+ $1.7865 $200.0880
146+ $1.7194 $251.0324
182+ $1.6522 $300.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess