EN
  • EN
  • DE

ADG726BSUZ-REEL

Part No ADG726BSUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 16X1 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 2 Circuit IC Switch
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADG726
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG726BSUZ-REELTR, ADG726BSUZ-REEL-ND, ADG726BSUZ-REELCT, ADG726BSUZ-REELDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852564-ADG726BSUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG726BSUZ-REEL CAD Model

Description

Analog Devices Inc. ADG726BSUZ-REEL

The ADG726BSUZ-REEL is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leader in the manufacture of integrated circuits for analog and mixed-signal processing. This component is part of the extensive ADG726 series, which is renowned for its reliability and versatility in a wide range of applications.

The ADG726BSUZ-REEL offers 16 channels of multiplexing with dual 8-channel configuration, which allows for bidirectional data flow and provides the flexibility needed for complex circuit designs. It operates with a single supply voltage ranging from +3 V to +5 V or a dual supply from ±3 V to ±5 V, making it suitable for various operating environments.

This multiplexer is designed with a low on-resistance of typically 4.5 ohms, which is matched between channels to within 0.5 ohms and remains flat over the full analog input range. This ensures minimal signal distortion and maintains the integrity of the signal path. The ADG726BSUZ-REEL also features low charge injection, further preserving signal quality and making it ideal for precision applications such as data acquisition systems, test equipment, and audio signal routing.

The device is packaged in a compact 48-lead LQFP (Low-profile Quad Flat Package), which allows for a smaller footprint on the PCB and is suitable for space-constrained applications. The "REEL" designation indicates that this product is provided in tape and reel packaging, which is optimized for automated assembly processes, making it a convenient choice for high-volume production.

With its wide operating temperature range of -40°C to +85°C, the ADG726BSUZ-REEL is designed to perform reliably in harsh environments. Additionally, it features a 3 V logic-compatible digital interface, enabling easy integration with modern microcontrollers and digital systems.

In summary, the ADG726BSUZ-REEL from Analog Devices Inc. is a highly versatile and reliable component that offers excellent performance for a variety of analog multiplexing needs. Its low on-resistance, low charge injection, and compatibility with various supply voltages make it a top choice for designers seeking a multiplexer that does not compromise on signal integrity.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess