EN
  • EN
  • DE

ADG732BSUZ-REEL

Part No ADG732BSUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 32X1 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Circuits 1
On-State Resistance (Maximum) 5.5Ohm
Single Supply Voltage (V+) 1.8V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.5V
-3db Bandwidth 18MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF, 275pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -72dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Part Number Series ADG732
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802736-ADG732BSUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG732BSUZ-REEL CAD Model

Description

Product Overview: ADG732BSUZ-REEL by Analog Devices Inc.

The ADG732BSUZ-REEL is a state-of-the-art 32-channel multiplexer from Analog Devices Inc., designed to offer exceptional performance and reliability for a wide range of applications. This component is part of the REEL packaging series, indicating that it is provided in a tape and reel format suitable for automated assembly processes, making it an ideal choice for high-volume production environments.

Constructed with Analog Devices' advanced CMOS technology, the ADG732BSUZ-REEL features a 1.8 V to 5.5 V single supply voltage range, which provides designers with flexibility in various power supply scenarios. Its low power consumption is a significant advantage in battery-powered and energy-sensitive applications, ensuring efficient operation without compromising on performance.

The device boasts a 32-to-1 single-ended channel configuration, which allows for a significant reduction in the number of components required for multiplexing signals, thereby saving space on the PCB and reducing system complexity. This makes the ADG732BSUZ-REEL an excellent choice for data acquisition systems, process control, and instrumentation applications where a large number of analog signals need to be managed efficiently.

With its wide operating temperature range, the ADG732BSUZ-REEL is equipped to handle demanding industrial environments, ensuring reliable performance under varying conditions. The device's high switching speeds and low on-resistance contribute to its high-throughput capabilities, which are essential for fast-paced and high-precision applications.

Moreover, the ADG732BSUZ-REEL features a robust design with built-in overvoltage protection, safeguarding the device against unexpected voltage spikes. Its break-before-make switching action prevents signal overlap during channel transitions, thereby maintaining signal integrity and preventing data corruption.

In summary, the ADG732BSUZ-REEL from Analog Devices Inc. is a versatile and efficient solution for complex multiplexing needs. Its compact form factor, coupled with its high performance and reliability, makes it an excellent choice for engineers and designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4939 $68.9878
4+ $28.3027 $113.2108
6+ $27.4182 $164.5092
8+ $26.5338 $212.2704
10+ $25.6493 $256.4930
14+ $22.9960 $321.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess