EN
  • EN
  • DE

CY15B104QN-50SXIES

Part No CY15B104QN-50SXIES
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030401-CY15B104QN-50SXIES
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY15B104QN-50SXIES CAD Model

Description

The CY15B104QN-50SXIES is a 4-Mbit (512 K x 8) nonvolatile static random access memory (nvSRAM) from Cypress Semiconductor. This device combines the fast access speeds of SRAM with the nonvolatile data storage of shadow EEPROM. It's designed for applications requiring continuous data logging, high-speed data capture, and reliable data retention in the event of power loss. The '50' likely indicates an access time of 50 ns.

Applications

  • Data Logging: Continuously records data in industrial control systems, medical devices, and automotive applications.
  • Metering: Used in smart meters to store energy consumption data.
  • Industrial Control: Stores critical parameters and settings in programmable logic controllers (PLCs) and other industrial equipment.
  • Networking: Used in routers and switches for storing configuration data and routing tables.
  • Medical Devices: Stores patient data and configuration settings in medical instruments.

Features

  • Memory Size: 4 Mbit (512 K x 8), providing ample storage capacity.
  • Nonvolatile: Data is automatically retained in EEPROM upon power loss.
  • Fast Access Time: 50 ns, enabling high-speed data access.
  • Unlimited Endurance: SRAM cells offer virtually unlimited read/write cycles.
  • Automatic Store on Power-Down: Data is automatically transferred from SRAM to EEPROM when power is lost.
  • Operating Voltage: Typically operates at 3.0V or 3.3V.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Data Security: Nonvolatile storage ensures data retention during power outages, preventing data loss.
  • High Performance: Fast access times enable high-speed data logging and retrieval.
  • Long Lifespan: Unlimited SRAM endurance ensures long-term reliability.
  • Easy Integration: Standard SRAM interface simplifies integration into existing systems.
  • Reduced System Complexity: Eliminates the need for external battery backup systems.

Additional Details

The CY15B104QN-50SXIES is typically available in a QFN (Quad Flat No-leads) package. It is commonly used in applications where data integrity and reliability are paramount. The device features automatic store operations, triggered by a power-down event, which transfers the SRAM data to the nonvolatile EEPROM. The operating temperature range is typically -40°C to +85°C. Detailed electrical characteristics, timing diagrams, and package dimensions can be found in the Cypress Semiconductor datasheet. This nvSRAM is a cost-effective solution for applications requiring both high-speed performance and nonvolatile data storage.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess