EN
  • EN
  • DE

6MBP25RA-120-55

Part No 6MBP25RA-120-55
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209892-6MBP25RA-120-55
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBP25RA-120-55 CAD Model

Description

The Fuji Electric 6MBP25RA-120-55 is an IPM (Intelligent Power Module) designed for a wide range of power control applications. This module integrates multiple components to provide a compact and efficient solution for controlling motors and other power-related systems. It offers enhanced protection features and simplifies the design process for engineers working on motor drives, inverters, and power supplies.

Applications:

  • AC Servo Systems
  • Inverter Drives
  • Uninterruptible Power Supplies (UPS)
  • Robotics
  • Welding Machines

Features:

  • High-Speed Switching: Utilizes advanced IGBT (Insulated Gate Bipolar Transistor) technology for fast switching speeds and reduced power losses.
  • Integrated Protection: Includes overcurrent, short-circuit, and over-temperature protection to ensure safe and reliable operation.
  • Compact Design: Integrated design reduces the overall size and complexity of power control systems.
  • Low Saturation Voltage: Minimizes conduction losses and improves efficiency.
  • Built-in Bootstrap Diodes and Resistors: Simplifies the external circuitry required for gate drive.

Benefits:

  • Improved Efficiency: High-speed switching and low saturation voltage contribute to higher energy efficiency.
  • Enhanced Reliability: Integrated protection features prevent damage from common electrical faults.
  • Simplified Design: Reduces the number of external components needed, streamlining the design process.
  • Reduced System Size: Compact module design allows for smaller and more portable power control systems.
  • Lower Cost: Integration of multiple components reduces overall system cost.

Additional Details:

The 6MBP25RA-120-55 IPM is rated for a collector-emitter voltage (Vces) of 1200V and a collector current (Ic) of 25A. It features an isolated baseplate for easy mounting and thermal management. The module also includes built-in bootstrap diodes and resistors, simplifying the gate drive circuitry. The internal circuitry provides comprehensive protection against overcurrent, short circuits, and over-temperature conditions, ensuring reliable operation in demanding applications. The module is designed to operate within a specific temperature range, which should be considered in the overall thermal design of the system. This IPM is commonly used in applications requiring precise motor control and efficient power conversion.

You May Also Be Interested in

Microchip Technology
Power Igbt Transistor
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Xilinx Inc.
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess