EN
  • EN
  • DE

ADG751ART-REEL

Part No ADG751ART-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SPST SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Video
Switch Circuit SPST
Number of Channels 1
Max On Resistance 18 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
-3db Bandwidth 300MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 111228-ADG751ART-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG751ART-REEL CAD Model

Description

Product Overview: ADG751ART-REEL

The ADG751ART-REEL is a high-performance CMOS analog switch from Analog Devices Inc., renowned for its precision and reliability in the semiconductor industry. This switch is part of the ADG751 series, which is designed to offer superior performance with low power consumption, making it an excellent choice for a wide range of applications, including data acquisition systems, communication devices, and portable electronics.

Key Features

  • Low On-Resistance: The ADG751ART-REEL boasts an exceptionally low on-resistance (Ron) typically around 0.5 ohms, ensuring minimal signal distortion and power loss when the switch is in the ON state.
  • Single Supply Operation: It operates from a single 1.8 V to 5.5 V power supply, which is ideal for battery-powered applications and simplifies power management in system design.
  • Fast Switching Times: With fast switching times (tON and tOFF) typically in the nanosecond range, the ADG751ART-REEL can handle high-speed signals without significant delays.
  • Low Power Consumption: The device has exceptionally low power consumption, with a typical power dissipation of less than 0.01 µW, making it suitable for power-sensitive applications.
  • Single Channel: This model is a single-channel switch, providing one input/output (I/O) line that can be controlled via a digital signal.
  • Miniature Package: The ADG751ART-REEL comes in a compact SOT-23 package, which is excellent for space-constrained applications.
  • High ESD Protection: The device features robust electrostatic discharge (ESD) protection, ensuring durability and long-term reliability.

Applications

The ADG751ART-REEL is versatile and can be used in various applications, such as:

  • Sample and hold circuits
  • Audio and video signal routing
  • Communication systems
  • Battery-powered systems
  • Test equipment and instrumentation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADG751ART-REEL is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments. Customers can trust in the consistent quality and performance of the ADG751 series when precision and efficiency are paramount.

You May Also Be Interested in

Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3613 $73.0839
6+ $19.9884 $119.9304
9+ $19.3647 $174.2823
13+ $18.7399 $243.6187
16+ $18.1150 $289.8400
22+ $16.2416 $357.3152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess