EN
  • EN
  • DE

ADG752BRT-REEL7

Part No ADG752BRT-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Video
Switch Circuit SPDT
Number of Channels 1
Max On Resistance 18 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
-3db Bandwidth 250MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 106323-ADG752BRT-REEL7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian ADG752BRT-REEL7 CAD Model

Description

The ADG752BRT-REEL7 is a high-performance, low-voltage, single-pole/double-throw (SPDT) switch, manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is designed with precision in mind, suitable for a range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (<0.5 ohms typical), which remains flat over the full analog signal range, ensuring excellent linearity and low distortion when passing analog signals.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V supply, making it ideal for battery-powered instruments and portable devices.
  • Low Power Consumption: With a power consumption of less than 0.01µW, the ADG752BRT-REEL7 is optimized for power-sensitive applications.
  • Fast Switching Times: The switch offers fast tON and tOFF times of typically 0.25µs and 0.2µs respectively, providing quick response times for critical applications.
  • High Current Carrying Capability: It can handle continuous current up to 300mA, which is beneficial for driving heavier loads.

Applications

The versatility of the ADG752BRT-REEL7 allows it to be used in a variety of applications, including but not limited to:

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Test Equipment
  • Communication Systems
  • Relay Replacement

Product Packaging and Quality

The ADG752BRT-REEL7 comes in a compact SOT-23-6 package and is supplied in 7-inch reels, facilitating efficient integration into manufacturing processes. Analog Devices ensures high-quality standards, and this product is no exception, providing reliable and consistent performance across various conditions.

Conclusion

In summary, the ADG752BRT-REEL7 switch from Analog Devices Inc. is a high-quality component that combines low power consumption with high-speed operation and robust performance. Its compact form factor and versatility in single-supply operation make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4440 $53.3280
25+ $4.1573 $103.9325
38+ $4.0140 $152.5320
54+ $3.7273 $201.2742
70+ $3.5839 $250.8730
88+ $3.4406 $302.7728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess