EN
  • EN
  • DE

ADG772BCPZ-1REEL

Part No ADG772BCPZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL SPDT 12LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-WFQFN Exposed Pad, CSP
Case / Package 12-LFCSP (3x3)
Family Name ADG772
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG772BCPZ-1REELCT, ADG772BCPZ-1REEL-ND, ADG772BCPZ-1REELTR, ADG772BCPZ1REEL, ADG772BCPZ-1REELDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860052-ADG772BCPZ-1REEL
Ultra Librarian 3D Model Ultra Librarian ADG772BCPZ-1REEL CAD Model

Description

ADG772BCPZ-1REEL - Analog Devices Inc.

The ADG772BCPZ-1REEL from Analog Devices Inc. is a cutting-edge CMOS low voltage dual SPDT switch optimized for high-performance data acquisition systems and communication devices. As a member of the renowned Analog Devices portfolio, this switch is designed to deliver reliability and efficiency in a compact LFCSP (Lead Frame Chip Scale Package) form factor.

Key Features:

  • Low Voltage Operation: The device operates on a single 1.8 V to 5.5 V power supply, making it suitable for battery-powered applications and portable devices.
  • Low On-Resistance: The switch features a low on-resistance (RON) of typically 4 Ω, which minimizes signal distortion and ensures high signal integrity.
  • Low Crosstalk and Off Isolation: Designed to minimize interference, the ADG772BCPZ-1REEL offers excellent crosstalk and off isolation performance, ensuring clear and accurate signal routing.
  • Fast Switching Times: With a tON of 16 ns and a tOFF of 4 ns, the device provides rapid switching between channels, suitable for high-speed applications.
  • Low Power Consumption: The ADG772BCPZ-1REEL is optimized for power-sensitive applications with its low power dissipation.
  • Compact Package: The LFCSP package is space-efficient, making it ideal for space-constrained applications.

Applications:

The versatility of the ADG772BCPZ-1REEL allows it to be used in a wide range of applications, including:

  • Data acquisition systems
  • Communication devices
  • Battery-powered systems
  • Audio and video signal routing
  • Relay replacement
  • Medical equipment

Product Quality and Support:

Analog Devices Inc. is known for its commitment to quality, and the ADG772BCPZ-1REEL is no exception. With robust technical support and documentation available, customers can integrate this switch into their designs with confidence, benefiting from the product's performance and Analog Devices' expertise.

For detailed specifications, technical documents, and sample applications, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4514 $51.4794
50+ $2.0115 $100.5750
77+ $1.9486 $150.0422
107+ $1.8857 $201.7699
138+ $1.8229 $251.5602
184+ $1.6343 $300.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,140 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess