EN
  • EN
  • DE

ADG774ABCPZ-R2

Part No ADG774ABCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX QUAD 2X1 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (3x3)
Family Name ADG774
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG774ABCPZ-R2DKR, ADG774ABCPZ-R2TR, ADG774ABCPZR2, ADG774ABCPZ-R2CT
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860053-ADG774ABCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADG774ABCPZ-R2 CAD Model

Description

Product Overview: ADG774ABCPZ-R2

The ADG774ABCPZ-R2 is a high-performance, low-voltage, CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This device is part of their extensive range of switch and multiplexer products designed for signal routing in various applications.

Key Features

  • Low On-Resistance: The ADG774ABCPZ-R2 features a low on-resistance (<0.5 Ohms typical), which minimizes signal distortion and ensures excellent signal integrity.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range of 1.8 V to 3.6 V, making it suitable for battery-powered and portable devices.
  • High Throughput: With a 3 dB bandwidth of over 500 MHz, this multiplexer can handle high-speed signals without significant attenuation, making it ideal for video and data applications.
  • Low Crosstalk: The device exhibits low crosstalk between channels, which is critical in applications where signal isolation is required.
  • Lead-Free and RoHS Compliant: The ADG774ABCPZ-R2 is available in a lead-free, 20-lead LFCSP package and is RoHS compliant, adhering to environmental standards.

Applications

The versatility of the ADG774ABCPZ-R2 allows it to be used in a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Automatic test equipment
  • Relay replacement

Product Specifications

The ADG774ABCPZ-R2 boasts an array of technical specifications that make it a reliable choice for designers:

  • Channels: 4-channel, 2:1 multiplexer
  • Switching Times: tON of 16 ns and tOFF of 4 ns
  • ESD Protection: Enhanced ESD (Electrostatic Discharge) protection up to 2 kV
  • Package: 20-lead LFCSP (Lead Frame Chip Scale Package)
  • Temperature Range: Operates over the extended industrial temperature range of -40°C to +85°C

Ordering Information

The ADG774ABCPZ-R2 is available for order and can be sourced through Analog Devices' distribution network. For detailed ordering and product information, please refer to the Analog Devices official website or contact their customer support for assistance.

With its robust feature set and high-performance capabilities, the ADG774ABCPZ-R2 is an excellent choice for designers looking for a reliable multiplexer solution.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9436 $59.4360
24+ $4.8766 $117.0384
37+ $4.7243 $174.7991
51+ $4.5720 $233.1720
66+ $4.4195 $291.6870
88+ $3.9623 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess