EN
  • EN
  • DE

ADG774BRQ

Part No ADG774BRQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS 3 V/5 V, Wide Bandwidth Quad 2:1 Mux | IC MUX/DEMUX QUAD 2X1 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 2.2Ohm
Channel-to-Channel Matching (ΔRon) 150mOhm
Supply Voltage , Single (V+) 3V ~ 5V
Switch Time (Ton, Toff) (Maximum) 15ns, 8ns
-3db Bandwidth 240MHz
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 10pF, 20pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -75dB at 10MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADG774
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140462-ADG774BRQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG774BRQ CAD Model

Description

Analog Devices Inc. ADG774BRQ Overview

The ADG774BRQ is a high-performance, quad 2:1 multiplexer/demultiplexer from Analog Devices Inc., renowned for its precision in signal routing applications. This integrated circuit is designed to operate with dual supply voltages ranging from ±2.7V to ±5.5V or a single supply voltage from 5V to 5.5V, making it versatile for various system requirements.

Key Features

  • Wide Operating Voltage Range: The device can function efficiently with dual supply voltages (±2.7V to ±5.5V) or a single supply voltage (5V to 5.5V), providing flexibility in different circuit designs.
  • Low On-Resistance: The ADG774BRQ boasts a low on-resistance (typically 4 ohms), which minimizes signal distortion and ensures high signal integrity.
  • Low Crosstalk and Off Isolation: Crosstalk between channels and signal isolation when the switch is off are both optimized to maintain signal clarity and reduce noise interference.
  • High Bandwidth: With a 3dB bandwidth greater than 200 MHz, this multiplexer is capable of handling high-speed signals, making it suitable for video and data stream applications.
  • Nonvolatile Memory: The on-chip memory allows the switch to return to its last position upon power-up, adding to the convenience in system design.
  • Lead-Free and RoHS Compliant: The ADG774BRQ is available in a lead-free, 16-lead QSOP package, adhering to environmental standards and regulations.

Applications

The ADG774BRQ is ideal for use in a variety of applications where high-speed signal routing is crucial. These include:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • ATE (Automated Test Equipment)
  • Relay replacements

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG774BRQ is no exception. It delivers consistent performance, ensuring long-term reliability for critical applications. Whether you're designing for industrial, medical, or consumer electronics, the ADG774BRQ from Analog Devices Inc. offers a robust solution for your multiplexing needs.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2291 $51.6656
34+ $3.0209 $102.7106
52+ $2.9167 $151.6684
74+ $2.7083 $200.4142
96+ $2.6042 $250.0032
120+ $2.5000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess