Product Overview: ADG793ABCPZ-500RL7
The ADG793ABCPZ-500RL7 is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This product is designed to provide precision signal routing for complex electronic systems, and it is suitable for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.
Key Features
- Low On-Resistance: The ADG793ABCPZ-500RL7 features a low on-resistance (< 1 ohm typical), which minimizes signal attenuation and ensures excellent signal integrity.
- Low Crosstalk: With its superior isolation between channels, this multiplexer significantly reduces crosstalk, making it ideal for sensitive applications where signal purity is critical.
- Single Supply Operation: The device operates from a single 2.7 V to 5.5 V power supply, simplifying power management in system designs.
- 3.3 V/5 V Logic Compatible: Inputs are compatible with both 3.3 V and 5 V logic levels, allowing for easy integration into mixed-voltage systems.
- Lead (Pb)-Free, RoHS Compliant: The ADG793ABCPZ-500RL7 is available in a lead-free, 20-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant, making it suitable for environmentally sensitive applications.
Applications
- Data Acquisition Systems
- Communication Systems
- Audio and Video Switching
- Medical Equipment
- Test Equipment
The ADG793ABCPZ-500RL7 offers exceptional performance with its fast switching times and low power consumption. Its extended temperature range makes it reliable in various environments, ensuring consistent performance across multiple use cases. The device's compact size allows it to fit into space-constrained applications without sacrificing functionality or performance.
With its robust feature set and proven reliability, the ADG793ABCPZ-500RL7 from Analog Devices Inc. is an excellent choice for designers looking to optimize their signal routing with a high-quality, versatile multiplexer solution.