EN
  • EN
  • DE

ADG804YRMZ-REEL

Part No ADG804YRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name ADG804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG804YRMZ-REEL-ND, ADG804YRMZ-REELCT, ADG804YRMZ-REELTR, 505-ADG804YRMZ-REELTR, ADG804YRMZ-REELTR-ND, 505-ADG804YRMZ-REELCT, 505-ADG804YRMZ-REELDKR, ADG804YRMZ-REELDKR, ADG804YRMZ-REELCT-ND, ADG804YRMZ-REELDKR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910409-ADG804YRMZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG804YRMZ-REEL CAD Model

Description

Analog Devices Inc. ADG804YRMZ-REEL

The ADG804YRMZ-REEL is a high-performance CMOS analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness for a wide range of applications. This device is part of a family of monolithic CMOS switches with a serially-controlled 4-channel multiplexer configuration, which makes it an ideal choice for precision data acquisition systems, communication systems, and various other applications that require high-speed, low-leakage switching capabilities.

Constructed with Analog Devices' advanced silicon technology, the ADG804YRMZ-REEL offers low on-resistance and low on-resistance flatness, ensuring minimal signal distortion and consistent performance across all channels. The low power consumption of the device makes it suitable for battery-operated portable instruments, while its wide operating voltage range from ±2.7 V to ±5.5 V provides flexibility for various system power supplies.

This switch is characterized by its break-before-make switching action, which prevents momentary shorting when switching channels. The TTL/CMOS-compatible digital inputs provide an easy interface with microprocessors and logic circuits, making system integration straightforward.

The ADG804YRMZ-REEL comes in a compact 10-lead MSOP (Mini Small Outline Package) which is conducive to space-constrained designs. The product is supplied in a reel, facilitating efficient handling and manufacturing processes, especially for high-volume production environments.

Key Features:

  • Low on-resistance (R<sub>ON)
  • Low R<sub>ON flatness
  • ±2.7 V to ±5.5 V dual supply operation
  • 2.7 V to 5.5 V single supply operation
  • TTL/CMOS-compatible digital inputs
  • Break-before-make switching action
  • 10-lead MSOP package
  • Supplied in tape and reel packaging for automated assembly

Applications for the ADG804YRMZ-REEL include but are not limited to programmable logic controllers (PLCs), data acquisition systems, sample and hold systems, audio and video signal routing, and relay replacement. With its robust design and versatile features, this analog switch from Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic systems, providing reliable and high-fidelity signal switching.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2238 $51.1474
49+ $2.0830 $102.0670
75+ $2.0126 $150.9450
107+ $1.8719 $200.2933
139+ $1.8015 $250.4085
174+ $1.7312 $301.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess