EN
  • EN
  • DE

ADG812YRUZ-REEL7

Part No ADG812YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 650mOhm
Channel-to-Channel Matching (ΔRon) 40mOhm
Voltage - Supply, Single (V+) 1.65V ~ 3.6V
Switch Time (Ton, Toff) (Max) 25ns, 5ns
-3db Bandwidth 90MHz
Charge Injection 30pC
Channel Capacitance (CS(off), CD(off)) 30pF, 35pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG812
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG812YRUZ-REEL7DKR,ADG812YRUZ-REEL7-ND,ADG812YRUZ-REEL7CT,ADG812YRUZ-REEL7TR
Standard Package 1,000
Win Source Part Number 1155776-ADG812YRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG812YRUZ-REEL7 CAD Model

Description

Product Overview: ADG812YRUZ-REEL7

The ADG812YRUZ-REEL7 is a high-performance, low-voltage, 4-channel CMOS analog switch brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the robust ADG8xx series, known for its reliability and efficiency in various applications. The ADG812YRUZ-REEL7 is specifically designed to operate with a single 1.8 V to 5.5 V supply, making it an ideal choice for portable and battery-powered applications where power efficiency is critical.

This analog switch is characterized by its low on-resistance and fast switching times, which are essential for high-speed data acquisition systems and sample-and-hold circuits. The on-resistance profile is very flat over the full analog input range, ensuring excellent linearity and low distortion when passing analog signals. This feature, combined with low charge injection, makes the ADG812YRUZ-REEL7 a suitable switch for precision analog applications.

With its wide operating temperature range, the ADG812YRUZ-REEL7 is versatile enough to be used in both commercial and industrial environments. Its robust design ensures reliable performance even under harsh conditions. Furthermore, this switch has a TTL/CMOS-compatible interface, which simplifies the integration with digital systems.

The ADG812YRUZ-REEL7 comes in a compact TSSOP-16 package and is supplied in tape and reel form, denoted by the 'REEL7' suffix. This packaging is ideal for automated assembly processes, allowing for efficient manufacturing and reduced time-to-market for products incorporating this switch.

Key features of the ADG812YRUZ-REEL7 include:

  • Low on-resistance (typically 4 Ω)
  • Single supply operation (1.8 V to 5.5 V)
  • Low power dissipation
  • Fast switching times (tON and tOFF)
  • High off isolation and low crosstalk
  • Low charge injection
  • TTL/CMOS-compatible control inputs
  • Extended temperature range

Applications for the ADG812YRUZ-REEL7 are diverse and include:

  • Data acquisition systems
  • Sample-and-hold circuits
  • Audio and video signal routing
  • Communication systems
  • Relay replacements
  • Battery-powered devices

The ADG812YRUZ-REEL7 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess