EN
  • EN
  • DE

ADG819BCBZ-REEL7

Part No ADG819BCBZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch/Analog Multiplexer Single 2:1 6-Pin WLCSP T/R / 0.5 ohm, CMOS, 1.8V to 5.5V, 2:1 Mux/SPDT Switch | IC SWITCH SPDT 6WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 600mOhm
Channel-to-Channel Matching (ΔRon) 60mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 45ns, 16ns
-3db Bandwidth 17MHz
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 80pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -72dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-WFBGA, WLCSP
Supplier Device Package 6-WLCSP
Family Part Number ADG819
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140483-ADG819BCBZ-REEL7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG819
Introduction Date January 11, 2002
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG819BCBZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG819BCBZ-REEL7

The ADG819BCBZ-REEL7 is a high-performance, monolithic CMOS switch fabricated by Analog Devices Inc., a leader in the field of high-precision electronic components. This switch is designed to deliver exceptional signal integrity with minimal power consumption, making it an ideal choice for a wide range of applications, from data acquisition systems to communication devices.

With its single-pole, double-throw (SPDT) configuration, the ADG819BCBZ-REEL7 offers versatile switching options for your circuit design. It operates from a single 1.8 V to 5.5 V supply, ensuring compatibility with a variety of logic systems and making it suitable for portable and battery-powered devices. The switch conducts equally well in both directions when on and has an input signal range that extends to the supply rails.

One of the standout features of this product is its low on resistance (typically 0.4 ohms), which contributes to its high level of performance by minimizing signal loss and distortion. Furthermore, the ADG819BCBZ-REEL7 boasts a fast switching speed, with t_ON and t_OFF times of typically 0.25 ns and 0.15 ns, respectively, ensuring rapid response in critical applications.

The device comes in a compact 6-lead SC-70 package, which is highly beneficial for space-constrained applications. Additionally, the ADG819BCBZ-REEL7 is provided in a tape and reel form, with the "REEL7" designation indicating a 7-inch reel packaging option that facilitates automated manufacturing processes.

Other features of this Analog Devices Inc. switch include its break-before-make switching action, which prevents signal overlap and ensures clean, glitch-free transitions. It also exhibits a low power consumption, with a typical supply current of just 1 nA, further enhancing its suitability for power-sensitive designs.

In summary, the ADG819BCBZ-REEL7 from Analog Devices Inc. is a high-quality, versatile CMOS switch that offers reliable performance with low power requirements. Its compact size, fast switching speed, and robust design make it an excellent choice for engineers looking to optimize their systems for both efficiency and precision.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3183 $50.5464
20+ $5.1842 $103.6840
30+ $5.0222 $150.6660
42+ $4.8602 $204.1284
54+ $4.6982 $253.7028
72+ $4.2122 $303.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,680 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess