EN
  • EN
  • DE
  • IT

ADG819BRMZ

Part No ADG819BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.5 ohm, CMOS, 1.8V to 5.5V, 2:1 Mux/SPDT Switch | IC SWITCH SPDT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 600mOhm
Channel-to-Channel Matching (ΔRon) 60mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 45ns, 16ns
-3db Bandwidth 17MHz
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 80pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -72dB at 100kHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADG819
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140484-ADG819BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG819BRMZ CAD Model

Description

Product Overview: ADG819BRMZ by Analog Devices Inc.

The ADG819BRMZ is a high-performance, CMOS analog switch manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is designed to deliver exceptional signal integrity with minimal distortion and is widely used in various applications, including communication systems, data acquisition, and audio signal routing.

Key Features:

  • Low On-Resistance: The ADG819BRMZ features a low on-resistance (typically 0.4 ohms), which ensures minimal voltage drop and power loss across the switch, enabling efficient signal transmission.
  • Wide Supply Voltage Range: This device operates over a broad supply voltage range from 1.8 V to 5.5 V, making it versatile for both single and dual supply operations and compatible with various logic families.
  • Dual Single-Pole, Double-Throw (SPDT) Configuration: The dual SPDT configuration allows for flexible signal routing options, including signal multiplexing and demultiplexing, which can be critical in complex circuit designs.
  • Low Power Consumption: With its CMOS construction, the ADG819BRMZ exhibits low power consumption, which is critical for battery-powered and portable devices where power efficiency is paramount.
  • Fast Switching Times: The device boasts fast switching times (t_ON and t_OFF), ensuring quick response in applications that require high-speed signal processing.
  • ESD Protection: The switch comes with built-in electrostatic discharge (ESD) protection, enhancing its robustness and reliability in harsh environments.

Applications:

The ADG819BRMZ is suitable for a variety of applications, including:

  • Audio and Video Switching
  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacements

Package Information:

The device is available in an MSOP (Mini Small Outline Package) with the part number ADG819BRMZ, providing a compact footprint for space-constrained applications.

Conclusion:

The ADG819BRMZ from Analog Devices Inc. is a robust and versatile analog switch that offers high performance with low on-resistance, wide voltage range, and fast switching times. Its dual SPDT configuration and compatibility with various logic families make it an excellent choice for designers seeking a reliable switching solution for their advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NCX4 3OHM 16UCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC SW SPST-NOX2 800MOHM SOT23-8
Lowest to $4.4909
Maxim Integrated
IC SW SPSTX4 4OHM 16SOIC
Lowest to $1.8835
Vishay
IC SW SPST-NO/NCX4 17OHM 16SOIC / 4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Lowest to $2.4138
National Semiconductor (TI)
IC SW SPST-NO/NCX2 250OHM 16CDIP
Need more? Email Us
Harris Corporation
IC SW SPST-NO/NCX4 35OHM 16CDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 1 60OHM 8SOIC / 1 Circuit IC Switch 2:1 60Ohm 8-SOIC
Lowest to $3.2356
Vishay
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $1.1506
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6377 $50.7393
22+ $4.6258 $101.7676
34+ $4.4812 $152.3608
47+ $4.3367 $203.8249
60+ $4.1921 $251.5260
80+ $3.7585 $300.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess