The ADG901BRM is a high-performance, monolithic RF switch from Analog Devices Inc. designed for a variety of RF applications. This switch is ideal for applications where very low power consumption and low voltage operation are required. It is a single-pole, single-throw (SPST) device with a reflective short on the off state.
Key Features
- Frequency Range: The ADG901BRM is optimized for 0–4 GHz, making it suitable for a broad range of RF applications.
- Low Insertion Loss: It features an exceptionally low insertion loss of 0.3 dB typical at 1 GHz, ensuring minimal signal attenuation.
- High Isolation: The device offers high isolation of 30 dB typical at 1 GHz, providing excellent signal separation and reducing crosstalk.
- Single Supply Operation: Operates from a single 1.65 V to 2.75 V supply, accommodating most low-voltage applications.
- Low Power Consumption: With an ultra-low power consumption of <1 μW, it is an excellent choice for battery-powered devices.
- CMOS Logic Compatibility: The control input is compatible with CMOS logic levels, making it easy to interface with other digital systems.
- Packaging: The ADG901BRM is available in a compact MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.
Applications
The ADG901BRM is versatile and can be used in various applications, including but not limited to:
- Wireless communications
- Cellular phones
- RF test equipment
- Base stations
- Wireless LANs
- Satellite TV receivers
- CATV systems
Conclusion
The ADG901BRM from Analog Devices Inc. is a high-performance RF switch that offers a blend of low power consumption, high isolation, and low insertion loss. Its broad frequency range and compatibility with low voltage and low power systems make it a versatile choice for designers looking to optimize their RF signal routing applications.