EN
  • EN
  • DE

ADG904BRU

Part No ADG904BRU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Wideband, 37 dB Isolation at 1 GHz, CMOS 1.65 V to 2.75 V, 4:1 Mux/SP4T | IC MULTIPLEXER 4X1 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SP4T
Supply Voltage , Single (V+) 1.65V ~ 2.75V
Switch Time (Ton, Toff) (Maximum) 10ns, 16ns
-3db Bandwidth 2.5GHz
Channel Capacitance (CS(off), CD(off)) 2pF
Current - Leakage (IS(off)) (Maximum) 1μA
Crosstalk -58dB at 100MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number ADG904
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1140498-ADG904BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG904BRU CAD Model

Description

ADG904BRU by Analog Devices Inc.

The ADG904BRU is a high-performance RF switch from Analog Devices Inc., designed to deliver exceptional signal fidelity and isolation for a wide range of RF applications. This device is part of the company's extensive portfolio of switch and multiplexer products, renowned for their reliability and precision.

Constructed with Analog Devices' advanced silicon IC process, the ADG904BRU offers a single-pole, four-throw (SP4T) configuration. This makes it an ideal choice for applications requiring a compact solution to route signals between multiple sources and destinations. The switch operates in a broad frequency range, making it suitable for use in diverse RF systems, including telecommunications, data communications, and test equipment.

The ADG904BRU is characterized by its low insertion loss and high isolation, which ensures minimal signal degradation and crosstalk between channels. This is critical for maintaining the integrity of the signal in high-performance RF systems. Additionally, the device features a high linearity, which preserves the fidelity of the signal across its operating range.

One of the key advantages of the ADG904BRU is its versatility. The switch can be controlled via a simple digital interface, which allows for easy integration into various electronic systems. It also supports both single and dual supply voltages, ranging from 1.8V to 5.5V, providing flexibility in power supply design.

The ADG904BRU comes in a compact TSSOP package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across a wide range of environmental conditions. Furthermore, the device is RoHS compliant, aligning with global standards for environmental safety and electronic waste reduction.

Analog Devices Inc. provides comprehensive technical support and documentation for the ADG904BRU, including detailed datasheets, application notes, and design tools. This support ensures that engineers can quickly and effectively integrate the switch into their designs and bring their products to market with confidence.

Overall, the ADG904BRU is a testament to Analog Devices' commitment to providing high-quality, innovative solutions for the RF industry. It is a testament to their dedication to advancing technology in ways that enhance performance and efficiency for their customers.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1196 $56.8372
16+ $6.6623 $106.5968
24+ $6.4541 $154.8984
33+ $6.2459 $206.1147
42+ $6.0377 $253.5834
56+ $5.4131 $303.1336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,292 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess