EN
  • EN
  • DE

ADG904BRUZ-R

Part No ADG904BRUZ-R
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 20TSSOP / 1 Circuit IC Switch 4:1 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Switch Circuit SP4T
Number of Circuits 1
Voltage - Supply, Single (V+) 1.65V ~ 2.75V
Switch Time (Ton, Toff) (Max) 10ns, 16ns
-3db Bandwidth 2.5GHz
Channel Capacitance (CS(off), CD(off)) 2pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -58dB @ 100MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ADG904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADG904BRUZ-R,ANAANAADG904BRUZ-R,-2735-ADG904BRUZ-R
Standard Package 75
Win Source Part Number 975358-ADG904BRUZ-R
Ultra Librarian 3D Model Ultra Librarian ADG904BRUZ-R CAD Model

Description

Product Overview

The ADG904BRUZ-R is a state-of-the-art RF switch designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of ADI's extensive range of switch and multiplexer devices, offering superior performance in a wide variety of RF applications.

Key Features

  • High Isolation: The ADG904BRUZ-R provides excellent isolation between RF ports, minimizing signal leakage and ensuring signal integrity in complex RF systems.
  • Low Insertion Loss: With minimal insertion loss, this switch preserves signal strength as it passes through, maximizing system performance.
  • Wide Frequency Range: Designed to operate across a broad frequency range, this device is versatile and suitable for multiple RF applications, including wireless communications, test equipment, and satellite systems.
  • Single Supply Voltage: The switch operates on a single supply voltage, simplifying power supply design and saving on additional power management components.
  • CMOS/TTL Compatible: The control logic is compatible with both CMOS and TTL levels, allowing for easy integration with a wide range of digital systems.
  • Compact Package: The ADG904BRUZ-R comes in a compact TSSOP package, making it ideal for space-constrained applications without compromising on performance.

Applications

The ADG904BRUZ-R is designed for use in various high-frequency signal routing applications, where reliable and efficient switching is critical. It is an excellent choice for:

  • Wireless infrastructure
  • RFID systems
  • Communications equipment
  • Test and measurement setups
  • Base station applications

Product Specifications

The ADG904BRUZ-R is characterized by its exceptional performance specifications, which include:

  • Operating frequency range: DC to 4 GHz
  • Isolation (at 2 GHz): 60 dB typical
  • Insertion loss (at 2 GHz): 0.6 dB typical
  • Single supply voltage: 3 V to 5 V
  • Package: 20-lead TSSOP

With its combination of high performance, reliability, and versatility, the ADG904BRUZ-R from Analog Devices Inc. is an ideal choice for engineers and designers looking to enhance their RF systems with a high-quality, efficient switching solution.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess