EN
  • EN
  • DE

ADG904BRUZ

Part No ADG904BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 1
Single Supply Voltage (V+) 1.65 V to 2.75 V
Max Switch Time (Ton,Toff) 10ns, 16ns
-3db Bandwidth 2.5GHz
Channel Capacitance(CS off, CD off) 2pF
Max Leakage Current (IS off) 1μA
Crosstalk -58dB @ 100MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 077499-ADG904BRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG904BRUZ CAD Model

Description

Product Overview: ADG904BRUZ by Analog Devices Inc.

The ADG904BRUZ is a high-performance RF switch designed by Analog Devices Inc., a leader in the semiconductor industry. This product is optimized for RF applications that require a compact, low-distortion, and high-isolation switch.

Key Features

  • Frequency Range: The ADG904BRUZ is suitable for a broad frequency range from DC to 4 GHz, making it versatile for various RF applications.
  • Switch Configuration: It features a 4:1 multiplexer configuration, allowing for efficient signal routing in complex RF systems.
  • Low Insertion Loss: The device boasts a low insertion loss, enhancing signal integrity and performance.
  • High Isolation: With high isolation between channels, the ADG904BRUZ minimizes crosstalk and interference, crucial for maintaining signal clarity.
  • Single Supply Voltage: It operates on a single 3 V to 5 V supply, simplifying power supply design and management.
  • CMOS/LVTTL Compatible: The control inputs are compatible with CMOS and LVTTL levels, ensuring easy integration with digital systems.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection for enhanced durability and reliability.
  • Package: Housed in a compact 20-lead TSSOP package, the ADG904BRUZ saves valuable board space while maintaining excellent RF performance.

Applications

The ADG904BRUZ is ideal for a wide range of applications, including but not limited to:

  • Wireless communications
  • Base station systems
  • RF instrumentation
  • Satellite TV systems
  • Automotive telematics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG904BRUZ is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in demanding RF environments.

Ordering Information

The ADG904BRUZ is available for order from Analog Devices Inc. and its authorized distributors. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. website or contact their sales team directly.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess