The GAL16V8B is a high-performance, low-power CMOS Programmable Logic Device (PLD) manufactured by Lattice Semiconductor. It is a versatile device that can be configured to implement a wide variety of logic functions, making it suitable for numerous digital logic applications.
Applications:
- Address decoding
- Glue logic
- State machine implementation
- Peripheral control
- Small embedded systems
Features:
- Electrically Erasable and Reprogrammable
- Low power CMOS technology
- Typical propagation delay of 7.5 ns
- Input Transition Detection (ITD) for improved performance
- Output Logic Function Flexibility
- 20-pin package
Benefits:
- Easy prototyping and design changes
- Reduced power consumption for battery-powered applications
- High speed for demanding logic applications
- Flexible output configuration to adapt to different requirements
- Simplified design with easy-to-use programming tools
Technical Specifications:
The GAL16V8B typically operates with a supply voltage of 5V. It features a typical propagation delay of 7.5 ns. The standby current is very low, contributing to its low-power characteristics. It has 8 output pins and 8 input pins (or configurable as outputs). The device is fully electrically erasable and reprogrammable, allowing for easy design modifications. The operating temperature range typically spans from -40°C to +85°C. It comes in a 20-pin package, often DIP or SOIC.