EN
  • EN
  • DE

ADG918BRM

Part No ADG918BRM
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 2GHz
Isolation 37dB
Insertion Loss 0.8dB
Test Frequency 1GHz
P1dB 17dBm
IIP3 36dBm
Voltage - Supply 1.65V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADG918
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860066-ADG918BRM
Ultra Librarian 3D Model Ultra Librarian ADG918BRM CAD Model

Description

Analog Devices Inc. ADG918BRM RF Switch

The ADG918BRM from Analog Devices Inc. is a highly integrated RF switch designed for use in a variety of communication applications. This compact, monolithic device is part of the UltraCMOS® process, where advanced silicon technology is used to provide an unprecedented mix of performance and functionality.

The ADG918BRM is a reflective SPDT (Single Pole, Double Throw) switch that operates in the frequency range from 0 Hz (DC) to 4 GHz, making it suitable for a wide array of RF applications. It offers exceptional performance with very low insertion loss and high isolation between the ports, which is critical for maintaining signal integrity in complex RF systems.

This switch has an on-board CMOS control logic that allows the switch to be toggled using a single control input, simplifying the interface and reducing the control lines needed. The control voltage can be anywhere from 1.8 V to 5.5 V, making it compatible with a variety of logic families and systems.

The ADG918BRM comes in a compact Mini Small Outline Package (MSOP), which is ideal for space-constrained applications. Despite its small size, it delivers robust performance and is rated for operation over the extended industrial temperature range of -40°C to +85°C.

Key Features:

  • Frequency Range: DC to 4 GHz
  • Low Insertion Loss
  • High Isolation
  • Single Control Voltage: 1.8 V to 5.5 V
  • Reflective SPDT Configuration
  • Compact MSOP Package
  • Extended Industrial Temperature Range: -40°C to +85°C

Whether you're working on wireless infrastructure, broadband communications, or portable devices, the ADG918BRM offers a versatile and high-performance solution for your RF switching needs. Its ease of integration, coupled with Analog Devices' reputation for high-quality components, makes this RF switch a reliable and efficient choice for designers looking to optimize their RF signal routing with minimal impact on signal quality and system performance.

For detailed specifications and application notes, please refer to the official datasheet and design resources provided by Analog Devices Inc.

You May Also Be Interested in

pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7296 $59.6736
34+ $3.4890 $118.6260
52+ $3.3688 $175.1776
74+ $3.1281 $231.4794
96+ $3.0079 $288.7584
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,481 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess