EN
  • EN
  • DE

ADG919BRMZ

Part No ADG919BRMZ
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SW SPDT 2:1 REFL MUX 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Frequency - Lower DC
Frequency - Upper 2GHz
Isolation @ Frequency 37dB @ 1GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 1GHz
IIP3 36dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 17dBm (typ) P1dB
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.65 V to 2.75 V
RF Type General Purpose
Case / Package 8-MSOP
Win Source Part Number 142962-ADG919BRMZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG919BRMZ CAD Model

Description

ADG919BRMZ - High Performance RF Switch from Analog Devices Inc.

The ADG919BRMZ is a high-performance, single-pole double-throw (SPDT) RF switch designed by Analog Devices Inc., a leader in the semiconductor industry. This switch is a part of their extensive range of RF products, offering exceptional performance with a broad frequency range that caters to various applications, including wireless communications, test equipment, and military systems.

Constructed with Analog Devices' advanced silicon IC process, the ADG919BRMZ is encapsulated in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. The switch operates over a wide frequency range from DC to 4 GHz, providing versatility for different RF signal routing applications. This frequency range ensures that the ADG919BRMZ can be used for both low-frequency signals and high-frequency microwave signals, making it an ideal choice for diverse RF systems.

One of the remarkable features of the ADG919BRMZ is its low insertion loss, typically just 0.3 dB at 1 GHz. This minimal loss ensures that the signal integrity is maintained when passing through the switch, which is critical for maintaining the performance of the RF signal chain. Additionally, the switch boasts a high isolation of 45 dB at 1 GHz, which prevents signal leakage and crosstalk between the RF paths, ensuring that signals are routed cleanly and without interference.

The ADG919BRMZ also offers a high third-order intercept point (IP3) of 48 dBm, which indicates its ability to maintain linearity and handle high power levels without generating significant intermodulation distortion. This characteristic is particularly important in applications where maintaining signal fidelity is paramount.

With its single supply voltage of 3 V to 5 V, the ADG919BRMZ is easy to integrate into various circuit designs. It also features fast switching times, with a typical switch transition time of just 3 ns, ensuring rapid signal routing that is essential for high-speed communication systems and agile RF test equipment.

In summary, the ADG919BRMZ from Analog Devices Inc. is a high-performance RF switch that delivers excellent RF characteristics, including low insertion loss, high isolation, and fast switching speed, making it an excellent choice for a wide range of RF applications.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6738 $58.8236
53+ $2.1945 $116.3085
82+ $2.1264 $174.3648
113+ $2.0571 $232.4523
146+ $1.9889 $290.3794
195+ $1.7833 $347.7435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess