EN
  • EN
  • DE

INTEL E10G42AFDA - Intel 10Gb AF DA Dual-Port Server Adapter

Part No INTEL E10G42AFDA - Intel 10Gb AF DA Dual-Port Server Adapter
Manufacturer Intel
Catalog Adapters
Description Intel E10G42AFDA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1423083-INTEL E10G42AFDA - Intel 10Gb AF DA Dual-Port Server Adapter
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E10G42AFDA - Intel 10Gb AF DA Dual-Port Server Adapter CAD Model

Description

The INTEL E10G42AFDA is a state-of-the-art dual-port 10GbE server adapter designed to meet the rigorous demands of modern data centers and high-performance computing environments. Engineered with Intel's industry-leading Ethernet technology, this server adapter provides high levels of performance, efficiency, and scalability for server network connections. It supports both optical fiber and copper networking, facilitating flexible deployments across diverse infrastructure requirements. The E10G42AFDA's advanced features, including hardware offloads for network traffic processing, ensure reduced CPU utilization and improved throughput, contributing to enhanced server efficiency. Virtualization support and advanced security features make this adapter an excellent choice for enterprises seeking to optimize their network performance, ensure data security, and achieve better utilization of their server resources. Whether for virtualized server farms, cloud environments, or intensive applications like high-frequency trading, the INTEL E10G42AFDA delivers reliability, speed, and versatility.

You May Also Be Interested in

NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us
Supermicro
Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
Lenovo
2Gbs PCI-X Host Bus Adapter
Need more? Email Us
NetApp
HBA,FC,Disk,Op (2),R5
Need more? Email Us
NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess