EN
  • EN
  • DE

SUPERMICRO 9207-8I - LSI 9207-8I 8PORT 6Gbps HBA

Part No SUPERMICRO 9207-8I - LSI 9207-8I 8PORT 6Gbps HBA
Manufacturer Supermicro
Catalog Adapters
Description LSI 9207-8I 8PORT 6Gbps HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1434892-SUPERMICRO 9207-8I - LSI 9207-8I 8PORT 6Gbps HBA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 9207-8I - LSI 9207-8I 8PORT 6Gbps HBA CAD Model

Description

The SUPERMICRO 9207-8I host bus adapter, powered by LSI technology, is engineered to deliver high-speed connectivity for up to eight SAS or SATA devices at 6Gbps. Ideal for mid-sized storage environments, this 8-port HBA enhances server storage performance, reliability, and scalability. Its broad compatibility with various HDDs and SSDs makes it a versatile component for diverse storage configurations. This HBA ensures efficient data transfer and storage solutions, supporting RAID configurations for data redundancy and performance improvement. The SUPERMICRO 9207-8I is a perfect fit for businesses looking to upgrade their storage systems, offering easy integration, robust performance, and dependable data throughput.

You May Also Be Interested in

Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess