EN
  • EN
  • DE

ADL5504ACBZ-P2

Part No ADL5504ACBZ-P2
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description 450 MHz to 6000 MHz TruPwr Detector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Series TruPwr
Packaging Reel - TR
Part Status Obsolete(EOL)
Frequency 450MHz ~ 6GHz
RF Type CDMA, QPSK, W-CDMA
Input Range -25dB ~ 15dB
Accuracy ±0.25dB
Operating Supply Voltage 2.5 V ~ 3.3 V
Operating Supply Current 1.8mA
Package 6-WFBGA, WLCSP
Manufacturer Package 6-WLCSP (1.19x0.79)
Win Source Part Number 1140538-ADL5504ACBZ-P2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5504A
Introduction Date October 01, 2009
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADL5504ACBZ-P2 CAD Model

Description

Product Overview: ADL5504ACBZ-P2 from Analog Devices Inc.

The ADL5504ACBZ-P2 is a state-of-the-art RF (Radio Frequency) detector produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is designed to provide accurate RMS (Root Mean Square) power measurements of RF signals over a wide frequency range and dynamic range, making it an indispensable tool for a variety of applications.

Key Features

  • Frequency Range: The ADL5504ACBZ-P2 operates effectively across a broad frequency spectrum, typically from 450 MHz to 6 GHz, catering to a wide array of RF applications.
  • Dynamic Range: This device boasts a dynamic range of 45 dB, allowing for precise measurement of signal power levels from low to high intensities without the need for external attenuation.
  • Accuracy: It delivers highly accurate RMS power measurements, which is crucial for the reliable performance of RF systems, particularly those requiring stringent power controls.
  • Integration: The compact package of the ADL5504ACBZ-P2 integrates seamlessly into various electronic assemblies, optimizing space and reducing the need for additional components.
  • Temperature Stability: Designed to perform consistently across a temperature range, this device ensures reliable operation even under fluctuating environmental conditions.
  • Supply Voltage: It operates on a single supply voltage, simplifying power management within the system.

Applications

  • Wireless Infrastructure
  • Radar and Satellite Systems
  • RF Test Equipment
  • Power Amplifier Linearization
  • Transmitter Leakage Detection

The ADL5504ACBZ-P2 is packaged in a compact, 4 mm × 4 mm, 16-lead LFCSP (Lead Frame Chip Scale Package), which not only conserves valuable board space but also ensures robustness and reliability in a variety of environments. Its versatile nature and high performance make it an ideal choice for engineers and designers looking to enhance the accuracy and efficiency of their RF systems.

With its combination of features, the ADL5504ACBZ-P2 from Analog Devices Inc. represents a sophisticated solution for precise RF power measurement in both commercial and industrial applications. By choosing this product, developers can expect to achieve superior performance and maintain the integrity of their RF systems.

You May Also Be Interested in

Mini-Circuits
POWER DETECTOR / 1.85MM / ROHS
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess