EN
  • EN
  • DE

SPX2810M3-5.0

Part No SPX2810M3-5.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258315-SPX2810M3-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2810M3-5.0 CAD Model

Description

The SPX2810M3-5.0 is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation. It's designed to provide a stable and regulated 5.0V output voltage from a higher input voltage. This LDO regulator is known for its low dropout voltage, which means it can maintain regulation even when the input voltage is only slightly higher than the output voltage.

Applications:

  • Battery-powered devices: Due to its low dropout voltage and efficient operation, it is suitable for applications where battery life is critical.
  • Post regulation for switching power supplies: It can be used to clean up the output of a switching power supply, providing a more stable and accurate voltage.
  • Linear regulation: Used in applications where a stable voltage source is required, such as in microcontrollers and other digital circuits.
  • Portable electronics: Ideal for use in portable devices, like mobile phones and tablets, where power efficiency is paramount.

Features:

  • Low Dropout Voltage: Ensures stable regulation even with a small difference between input and output voltage.
  • Fixed Output Voltage: Provides a stable 5.0V output.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if it overheats, preventing damage.
  • Small Package: Typically available in a small surface-mount package, making it suitable for compact designs.

Benefits:

  • Extended Battery Life: Low dropout voltage and efficient operation contribute to longer battery life in portable devices.
  • Stable Voltage Supply: Provides a stable and accurate voltage source, ensuring reliable operation of connected circuits.
  • Protection Against Damage: Overcurrent and thermal shutdown protection mechanisms prevent damage to the regulator and the load.
  • Ease of Use: Fixed output voltage simplifies the design process and eliminates the need for external components to set the output voltage.

The SPX2810M3-5.0 is commonly found in applications requiring a stable 5V supply with low dropout characteristics. Its integrated protection features make it a robust choice for sensitive electronic circuits.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Altera
Need more? Email Us
Atmel
Lowest to $24.7389
Atmel
Lowest to $8.5447
Texas Instruments
Lowest to $4.5685

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess