The ADL5611ARKZ is a high-performance RF/IF gain block designed by Analog Devices Inc., an industry leader in high-fidelity analog and mixed-signal processing products. This versatile component is ideal for a wide array of applications, including cellular infrastructure, satellite communications, radio link transmitters, and defense electronics.
Key Features
- Frequency Range: The ADL5611ARKZ operates over a broad frequency range from 20 MHz to 1 GHz, making it suitable for various communication bands.
- High Gain: It offers a high gain of 15.5 dB, ensuring strong signal amplification for clear and reliable signal transmission.
- Output Power: With an output power of 21.5 dBm at 1 dB compression, the device can drive a variety of RF components without the need for additional amplification stages.
- Single Supply Voltage: The gain block operates on a single 5 V supply, simplifying power supply design and reducing overall system complexity.
- Stable Performance: It provides stable performance over temperature, frequency, and power supply variations, ensuring consistent operation in diverse environments.
Applications
- Cellular Base Stations
- Wireless Infrastructure
- Test and Measurement Equipment
- Satellite Communications Systems
- General Purpose RF and IF Applications
Product Specifications
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
ADL5611ARKZ
Frequency Range
20 MHz to 1 GHz
Gain
15.5 dB
Output Power (P1dB)
21.5 dBm
Supply Voltage
5 V
For detailed information and technical specifications, designers and engineers are encouraged to consult the Analog Devices Inc. website or the ADL5611ARKZ datasheet.