EN
  • EN
  • DE

ADL5902ACPZ-R7

Part No ADL5902ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description 50 MHz to 9 GHz 65 dB TruPwr Detector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Series TruPwr
Packaging Reel - TR
Frequency 50MHz ~ 9GHz
RF Type CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX
Input Range -62dBm ~ 3dBm
Accuracy ±0.3dB
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 90mA
Package 16-VQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 1140558-ADL5902ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5902
Introduction Date June 05, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADL5902ACPZ-R7 CAD Model

Description

ADL5902ACPZ-R7: RF Detector by Analog Devices Inc.

The ADL5902ACPZ-R7 is a state-of-the-art RF (Radio Frequency) detector manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. The product is designed to measure RF signals over a wide frequency range, providing an accurate representation of the signal's RMS (Root Mean Square) value, which is essential for a variety of RF applications.

This RF detector is particularly suitable for applications requiring precise power measurements, such as cellular base stations, RF test equipment, and wireless infrastructure. Its ability to handle a wide dynamic range makes it versatile for both high and low signal levels, ensuring reliable performance across different environments and signal conditions.

Key Features:

  • Frequency Range: The ADL5902 is capable of operating over a frequency range of 50 MHz to 9 GHz, making it suitable for a broad spectrum of RF applications.
  • Dynamic Range: It offers an impressive dynamic range of 65 dB, enabling it to detect both strong and weak signals with high accuracy.
  • Temperature Stability: The device maintains consistent performance across a temperature range of -40°C to +85°C, ensuring reliability in various operating conditions.
  • Linear Response: The ADL5902 provides a linear response to the RF input power, simplifying the design of power measurement systems.
  • Package: It comes in a compact, 8-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and suitable for space-constrained applications.

Applications:

  • Cellular Base Station Power Control
  • RF Power Measurement for Test and Measurement Equipment
  • Power Amplifier Linearization/Envelope Tracking
  • General Purpose RF Power Monitoring

The ADL5902ACPZ-R7 is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for complex RF signal processing challenges. Its robust design, combined with high accuracy and ease of integration, makes it an ideal choice for engineers and designers looking to enhance the performance and reliability of their RF systems.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7487 $69.4974
4+ $28.5118 $114.0472
6+ $27.6208 $165.7248
8+ $26.7298 $213.8384
10+ $25.8388 $258.3880
13+ $23.1658 $301.1554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess